location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNR2000-200PES wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNR2000-200PES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNR2000-200PES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449104059 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR WNR2000-200PES wireless router Fast Ethernet Single-band (2.4 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Black
  • - Single-band (2.4 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Warranty: Limited lifetime hardware warranty
Long product name NETGEAR WNR2000-200PES wireless router Fast Ethernet Single-band (2.4 GHz) Black :
The long product name of NETGEAR WNR2000-200PES wireless router Fast Ethernet Single-band (2.4 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11n, 300 Mbps, 2.4GHz, 5 x Fast Ethernet RJ-45, 163g
More>>>
NETGEAR WNR2000-200PES wireless router Fast Ethernet Single-band (2.4 GHz) Black:
The official description of NETGEAR WNR2000-200PES wireless router Fast Ethernet Single-band (2.4 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wirelessly connect all of your computers and mobile devices. N300 WiFi speed lets you simultaneously download, stream music and video, and game online. NETGEAR genie makes it easy to setup and monitor your network. Parental controls keep your Internet experience safe and secure.

Short summary description NETGEAR WNR2000-200PES wireless router Fast Ethernet Single-band (2.4 GHz) Black:
This short summary of the NETGEAR WNR2000-200PES wireless router Fast Ethernet Single-band (2.4 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNR2000-200PES, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black, Tabletop router

Long summary description NETGEAR WNR2000-200PES wireless router Fast Ethernet Single-band (2.4 GHz) Black:
This is an auto-generated long summary of NETGEAR WNR2000-200PES wireless router Fast Ethernet Single-band (2.4 GHz) Black based on the first three specs of the first five spec groups.

NETGEAR WNR2000-200PES. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA2-PSK. Supported network protocols: IPv6. Product type: Tabletop router, Product colour: Black, Housing material: Plastic

WAN connection
Ethernet WAN *
Yes
DSL WAN *
Yes
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
No
Memory card slot(s)
No
DC-in jack
Yes
Management features
Wi-Fi Multimedia (WMM)/(WME)
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WEP, WPA, WPA2-PSK
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
Security
DoS attack prevention
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Supported network protocols
IPv6
Design
Product colour
Black
Housing material
Plastic
Indication light
Yes
LED indicators
Yes
Product type *
Tabletop router
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
Internal
Power
Power source type *
AC
Weight & dimensions
Width
48 mm
Depth
108,7 mm
Height
132,5 mm
Weight
163 g
Packaging data
Package type
Box
Other features
Mobile network connection
No
WLAN data transfer rates supported
11, 54, 300 Mbit/s
Frequency band
2.4 GHz
Rack mounting
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:08:28
Uk has collected 11 expert reviews for NETGEAR WNR2000-200PES wireless router Fast Ethernet Single-band (2.4 GHz) Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
macworld.com.au
Updated:
2019-12-02 19:08:26
Routers are a standard household appliance. In fact, we’d guess that more routersare sold each year than toasters.The modern network router is a complex device that needs to take an inbound network connection – usually from a cable or ADSL modem...
70%
goodgearguide.com.au
Updated:
2019-12-02 19:08:27
The Netgear Wireless N 300 WNR2000 is a useful wireless router for distributing a fast broadband connection and it offers very good value. You can use it to share an ADSL2+ or a cable connection wirelessly via its 802.11n (300 megabits per second) acc...
Good Good Wi-Fi speed; excellent range; keyword filtering works well...
Bad Wireless speed was sometimes unreliable, requiring a restart; LEDs are too bright...
Bottom line The Netgear Wireless N 300 WNR2000 is a good value wireless router for anyone who wants to stream videos and distribute a fast Internet connection in a small home or apartment. We did have some issues with the reliability of its wireless speed, but for th...
75%
techadvisor.co.uk
Updated:
2019-12-02 19:08:27
Product Code: WNR2000-100UKS The Netgear Wireless N 300 WNR2000 is a useful wireless router for distributing a fast broadband connection and it offers very good value. The Netgear Wireless N 300 WNR2000 is a useful wireless router for distributing a...
Bottom line The Netgear Wireless N 300 WNR2000 is a good value wireless router for anyone who wants to stream videos and distribute a fast Internet connection in a small home or apartment. We did have some issues with the reliability of its wireless speed, but fo...
70%
Brand Image Product code Product Stock Price from
NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)
(show image)
DGND3700B DGND3700B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)