Neff N17XH10N0B vacuum drawer Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3015
Info modified on:
20 May 2020, 15:13:54
Long product name Neff N17XH10N0B vacuum drawer Black, Stainless steel:

320W, 220-240V, 595x542x140mm, 34.6kg

Neff N17XH10N0B vacuum drawer Black, Stainless steel:

External vacuum-sealing: Preserve food in external compartments

Even the most delicious meals enjoyed with loved ones has to come to an end at some time. With the external vacuum-sealing possibility it is now possible to seal the savoury memories of the meal as a give away in larger jars and compartments.

Sous-Vide preparation: The vacuum drawer is the most important ingredient for the sous-vide experience

N17XH10N0BFor mouthwatering meals, steam. Steaming brings out the intrinsic qualities of your ingredients, reducing the need for seasonings. See how sous-vide coaxes nuanced aromas out of meats and vegetables. For sous-vide the most important ingredient is the vaccum drawer. Combined together for marvellous morsels and savoury spoonfuls.

Short summary description Neff N17XH10N0B vacuum drawer Black, Stainless steel:

Neff N17XH10N0B, Black, Stainless steel, Sealing, Vacuum, 99%, Touch, 1,5 m, 220-240 V

Long summary description Neff N17XH10N0B vacuum drawer Black, Stainless steel:

Neff N17XH10N0B. Product colour: Black, Stainless steel, Vacuum drawer functions: Sealing, Vacuum, Vacuum performance: 99%. AC input voltage: 220-240 V. Width: 595 mm, Depth: 542 mm, Height: 140 mm. Package width: 660 mm, Package depth: 660 mm, Package height: 240 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.