location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync V552-DRD Digital signage flat panel 139,7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync V552-DRD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003994
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695112599
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:39
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MultiSync V552-DRD Digital signage flat panel 139,7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 139,7 cm (55") 1920 x 1080 pixels LED 500 cd/m²
  • - Edge-Lit LED 6,5 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
Warranty: 3 years
Long product name NEC MultiSync V552-DRD Digital signage flat panel 139,7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7 :
The long product name of NEC MultiSync V552-DRD Digital signage flat panel 139,7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" Edge LED, 1920 x 1080, 450 cd/㎡, 4000:1, 6.5 ms, 178°
More>>>
Short summary description NEC MultiSync V552-DRD Digital signage flat panel 139,7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7:
This short summary of the NEC MultiSync V552-DRD Digital signage flat panel 139,7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync V552-DRD, Digital signage flat panel, 139,7 cm (55"), LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description NEC MultiSync V552-DRD Digital signage flat panel 139,7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7:
This is an auto-generated long summary of NEC MultiSync V552-DRD Digital signage flat panel 139,7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7 based on the first three specs of the first five spec groups.

NEC MultiSync V552-DRD. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Android 4.2. Product colour: Black

Brand Image Product code Product Stock Price from
NEC

NEC MultiSync V463-DRD Digital signage flat panel 116,8 cm (46") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7
(show image)
60003993 V463-DRD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V423-DRD Digital signage flat panel 106,7 cm (42") LED Wi-Fi 450 cd/m² Full HD Black Android 4.2 24/7
(show image)
60003992 V423-DRD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V323-2 Digital signage flat panel 81,3 cm (32") LED 450 cd/m² Full HD Black 24/7
(show image)
60003849 V323-2 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X841UHD SST Digital signage flat panel 2,13 m (84") LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7
(show image)
60003881 X841UHD SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync P801 SST Digital signage flat panel 2,03 m (80") LED 700 cd/m² Full HD Black Touchscreen 24/7
(show image)
60003766 P801 SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X981UHD Digital signage flat panel 2,49 m (98") LED 500 cd/m² 4K Ultra HD Black
(show image)
60003721 X981UHD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X841UHD Digital signage flat panel 2,13 m (84") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60003675 X841UHD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync P553 SST Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black Touchscreen 24/7
(show image)
60003769 P553 SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync P463 SST Digital signage flat panel 116,8 cm (46") LED 700 cd/m² Full HD Black Touchscreen 24/7
(show image)
60003768 P463 SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V423-TM Digital signage flat panel 106,7 cm (42") LED 430 cd/m² Full HD Black Touchscreen 16/7
(show image)
60003550 V423-TM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)