Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - HDD
- - Wi-Fi Ethernet LAN
- - 1.2
- - Black
Long product name Monsoon Multimedia Vulkano Blast Black Wi-Fi Ethernet LAN
:
512 DDR2 + 256 NAND, 160 GB, SD/MMC, 802.11n, 10/100/1000 Ethernet, USB 2.0, HDMI
The long product name of Monsoon Multimedia Vulkano Blast Black Wi-Fi Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
512 DDR2 + 256 NAND, 160 GB, SD/MMC, 802.11n, 10/100/1000 Ethernet, USB 2.0, HDMI
More>>>
Short summary description Monsoon Multimedia Vulkano Blast Black Wi-Fi Ethernet LAN:
This short summary of the Monsoon Multimedia Vulkano Blast Black Wi-Fi Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.
Monsoon Multimedia Vulkano Blast, HDD, MMC, SD, Wi-Fi 4 (802.11n), 10,100,1000 Mbit/s, Black, AC, Component, Composite, HDMI, LAN (RJ-45)
Long summary description Monsoon Multimedia Vulkano Blast Black Wi-Fi Ethernet LAN:
This is an auto-generated long summary of Monsoon Multimedia Vulkano Blast Black Wi-Fi Ethernet LAN based on the first three specs of the first five spec groups.
Monsoon Multimedia Vulkano Blast. Storage media type: HDD, Compatible memory cards: MMC, SD. Wi-Fi standards: Wi-Fi 4 (802.11n), Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black. Cables included: AC, Component, Composite, HDMI, LAN (RJ-45)