MEDION logo

MEDION LIFE X14313 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16184
Info modified on:
27 May 2024, 16:02:18
Short summary description MEDION LIFE X14313 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

MEDION LIFE X14313, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description MEDION LIFE X14313 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

MEDION LIFE X14313. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Response time: 8 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.