Märklin 24430 scale model HO (1:87)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4751
Info modified on:
30 Mar 2023, 12:39:45
Long product name Märklin 24430 scale model HO (1:87):

Curved Track, H0, 579.3 mm

Short summary description Märklin 24430 scale model HO (1:87):

Märklin 24430, HO (1:87), Boy/Girl, 1 pc(s), 15 yr(s), Grey, Model railway/train

Long summary description Märklin 24430 scale model HO (1:87):

Märklin 24430. Scale: HO (1:87), Suggested gender: Boy/Girl, Number of pieces: 1 pc(s). Track length: 57,9 cm, Track gauge: 16.5 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.