Logitech logo

Logitech NX20 Notebook Optical Plus mouse USB Type-A

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95614
Info modified on:
13 May 2020, 20:33:17
End of life date:
31 Mar 2019
Long product name Logitech NX20 Notebook Optical Plus mouse USB Type-A:

Logitech NX20 Notebook Optical Mouse Plus

Logitech NX20 Notebook Optical Plus mouse USB Type-A:

The Logitech® NX20 Notebook Optical Mouse is the simplest, most durable notebook mouse available. Just plug and play; the all-terrain optical sensor provides smooth tracking and maximum surface coverage in virtually any environment. When you´re ready to move, Logitech´s patent-pending, integrated cord-wrap feature enables you to wind the cord neatly into the mouse for easy packing. No tangles, no unraveling, no unreliable moving parts. Shock-resistant bodywork withstands bumps on the road, while the smooth, rounded shape provides the perfect balance of comfort and mobility.

Short summary description Logitech NX20 Notebook Optical Plus mouse USB Type-A:

Logitech NX20 Notebook Optical Mouse Plus, Optical, USB Type-A

Long summary description Logitech NX20 Notebook Optical Plus mouse USB Type-A:

Logitech NX20 Notebook Optical Mouse Plus. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 2

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.