Logitech MK120, Full-size (100%), Wired, USB, Black, Mouse included
Logitech MK120. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1,5 m. Recommended usage: Office. Product colour: Black. Mouse included