Logitech G logo

Logitech G Flight Instrument Panel Black USB 2.0 Flight Sim Analogue / Digital PC

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145958
Info modified on:
01 Feb 2024, 13:36:35
Bullet Points Logitech G Flight Instrument Panel Black USB 2.0 Flight Sim Analogue / Digital PC:
  • - By bringing the instruments into your simulation cockpit, you can continue to fly, even when weather or visibility restricts what you can see, allowing you to pilot like a pro.
  • - A colourful 3.5-inch LCD screen seamlessly integrates into flight sim software. The instrument panel automatically updates and reacts to software events, giving you accurate, real-time access to important flight and aircraft information.
  • - Modular and interchangeable, Saitek's range of instrument panels can be stacked one on top of another or placed side by side in your preferred configuration. Upgrade your cockpit one piece at a time until you have every instrument display that you need for your virtual aircraft of choice.
Warranty:
2 years
Long product name Logitech G Flight Instrument Panel Black USB 2.0 Flight Sim Analogue / Digital PC:

G Saitek Pro Flight Instrument Panel

Short summary description Logitech G Flight Instrument Panel Black USB 2.0 Flight Sim Analogue / Digital PC:

Logitech G Flight Instrument Panel, Flight Sim, PC, Analogue / Digital, Wired, USB 2.0, Black

Long summary description Logitech G Flight Instrument Panel Black USB 2.0 Flight Sim Analogue / Digital PC:

Logitech G Flight Instrument Panel. Device type: Flight Sim, Gaming platforms supported: PC, Gaming control technology: Analogue / Digital. Connectivity technology: Wired, Device interface: USB 2.0. Product colour: Black, Display technology: LCD. Power source: Cable. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1

Specs
Recommended products
Similar products
Distributors
Disclaimer Logitech G Flight Instrument Panel Black USB 2.0 Flight Sim Analogue / Digital PC 945-000008:
Saitek
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.