location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lian Li PC-X2000F Full Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lian Li Check ‘Lian Li’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-X2000F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC-X2000FB show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Lian Li’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lian Li: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lian Li PC-X2000F Full Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full Tower PC
  • - ATX, EATX, micro ATX
  • - Aluminium
  • - Black
Warranty:
Long product name Lian Li PC-X2000F Full Tower Black :
The long product name of Lian Li PC-X2000F Full Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC-X2000F, Tower, Aluminum, 2 x 5.25", 1 x 3.5", 7 x SAS HDD, E-ATX, ATX, Mirco-ATX, 4 x USB 3.0, 1 x eSATA, 11700g, Black
More>>>
Short summary description Lian Li PC-X2000F Full Tower Black:
This short summary of the Lian Li PC-X2000F Full Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lian Li PC-X2000F, Full Tower, PC, Black, ATX, EATX, micro ATX, Aluminium, 2x 140 mm

Long summary description Lian Li PC-X2000F Full Tower Black:
This is an auto-generated long summary of Lian Li PC-X2000F Full Tower Black based on the first three specs of the first five spec groups.

Lian Li PC-X2000F. Form factor: Full Tower, Type: PC, Product colour: Black. Rear fans installed: 2x 140 mm. Width: 240 mm, Depth: 442 mm, Height: 695 mm. Package width: 302 mm, Package depth: 524 mm, Package height: 768 mm. Ventilation fan(s): 5 x 140 mm, Supported HDD interfaces: SAS

Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 04:42:39
Uk has collected 7 expert reviews for Lian Li PC-X2000F Full Tower Black and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
kitguru.net
Updated:
2011-09-15 04:42:11
If you are in the market for a new, high end aluminum chassis, then today’s review may very well just tickle the taste buds. Lian Li have a well earned reputation for producing some of the most exquisite designs on the market and today we are lookin...
Good luxurious hand crafted design, which looks stunning, Exterior finish is beautiful, Internal layout is well researched and extremely well engineered, cooling is better than 2008 model, power supply at bottom now, All fans can be controlled, drive bay mounting system is fantastic, PCI slots are screwless and a showcase of how it should be done...
Bottom line A showcase of how a high end case should look and function. its quiet, able to cool the highest end system builds without a problem. Stunning engineering from Lian Li...
95%
hardwareheaven.com
Updated:
2011-09-15 04:42:27
Time and the market moves on and their competitors have launched models with new design goals such as bottom mounted PSU, multiple USB 3.0 etc so it was time for a refresh from Lian Li. Today we have the result of that work on our test bench, the X2000...
Bottom line With its fully aluminium construction the PC-X2000F has a very high level of quality and this is enhanced further by the use of curved edges and precise cutting where appropriate. Lian Li also go to the trouble of adding foam padding to the inside of...
90%