location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lian Li PC-X1000B computer case Full Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lian Li Check ‘Lian Li’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-X1000B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC-X1000B show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Lian Li’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lian Li: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lian Li PC-X1000B computer case Full Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full Tower PC
  • - ATX, micro ATX
  • - Aluminium
  • - Black
Long product name Lian Li PC-X1000B computer case Full Tower Black :
The long product name of Lian Li PC-X1000B computer case Full Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC-X1000B - Micro ATX & ATX, Super Full Tower, 5x 120mm fans, 1x 3.5" & 3x 5.25" (external), 6x 3.5" (internal), 8x expansion slots, 4x USB2.0, HD+AC97 Audio, 1x eSATA, 1x IEEE1394, 9.89kg, black
More>>>
Short summary description Lian Li PC-X1000B computer case Full Tower Black:
This short summary of the Lian Li PC-X1000B computer case Full Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lian Li PC-X1000B, Full Tower, PC, Black, ATX, micro ATX, Aluminium, 230 mm

Long summary description Lian Li PC-X1000B computer case Full Tower Black:
This is an auto-generated long summary of Lian Li PC-X1000B computer case Full Tower Black based on the first three specs of the first five spec groups.

Lian Li PC-X1000B. Form factor: Full Tower, Type: PC, Product colour: Black. Width: 230 mm, Depth: 400 mm, Height: 666 mm. Ventilation fan(s): 5x 140mm, Internal drive bays: 6x 3.5", External drive bays: 1x 3.5", 3x 5.25"

Country Distributor
United Kingdom 1 distributor(s)