LG logo

LG KE970 5,59 cm (2.2") 118 g Gold

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92155
Info modified on:
26 Feb 2024, 15:20:44
Long product name LG KE970 5,59 cm (2.2") 118 g Gold:

KE970, GSM 900/1800/1900, 2.2" TFT QVGA, 2 MP Camera, MicroSD, GPRS/EDGE, WAP 2.0, Bluetooth 1.2

LG KE970 5,59 cm (2.2") 118 g Gold:

Shine, the phone that will make you shine, is a highly attractive mobile phone. The moment you place "Shine" on a table, you will notice how the attractive features of this phone catch the attention of those close by. This is a natural human reaction to all things that shine. Its design was inspired by the luxurious shine of metal, creating a simple yet chic look and feel that will undoubtedly make you and your phone stand out from the crowd.

Luxurious Metal Casing
A protective and alluring stainless steel design that withstands wear and tear, plus style that will stand the test of time.

Mirror Screen
This eye-catching mobile phone screen is ultra-bright when in use, and sleek when inactive, with a modern, mirror finish.

MP3 Music Player
When your mobile phone is also a music player, one gadget is all you'll ever need. Pack it with MP3s and rock out to high-quality stereo sound that's great when you're on-the-go.

2 Megapixel Camera with Schneider Kreuznach-Certified Lens
With 2 megapixels, 2x digital zoom and flash, you'll take perfect mobile phone pictures every time. You can even share them with your friends via Bluetooth, MMS, or email.

Multi-function Scroll Key
Navigate your mobile phone with ease by selecting functions with the touch of a button.

Wireless Connectivity with Bluetooth
Talk hands-free with a wireless Bluetooth headset, or link up to your PC for access to music and games, pictures, contacts, and more.

Short summary description LG KE970 5,59 cm (2.2") 118 g Gold:

LG KE970, Slider, 5,59 cm (2.2"), 2 MP, Bluetooth, 800 mAh, Gold

Long summary description LG KE970 5,59 cm (2.2") 118 g Gold:

LG KE970. Form factor: Slider. Display diagonal: 5,59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 280 h. Weight: 118 g. Product colour: Gold

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.