location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG FH2U2HDN1 washing machine Front-load 7 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FH2U2HDN1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FH2U2HDN1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087419368 show
Category:
Machines used for washing clothes.
Washing Machines Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2023 12:32:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG FH2U2HDN1 washing machine Front-load 7 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 1200 RPM White
  • - Built-in display LED
  • - Baby care, Bio, Black, Cold, Cotton, Intensive/outdoor, Mix, Quick, Silent, Sport, Synthetics
  • - Load balancing system Foam control system
  • - Delayed start timer Remaining time indication Child lock
  • - Spin-drying class: B
  • - 76 dB
More>>>
Short summary description LG FH2U2HDN1 washing machine Front-load 7 kg 1200 RPM White:
This short summary of the LG FH2U2HDN1 washing machine Front-load 7 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

LG FH2U2HDN1, Front-load, 7 kg, B, 76 dB, 1200 RPM, 156 kWh

Long summary description LG FH2U2HDN1 washing machine Front-load 7 kg 1200 RPM White:
This is an auto-generated long summary of LG FH2U2HDN1 washing machine Front-load 7 kg 1200 RPM White based on the first three specs of the first five spec groups.

LG FH2U2HDN1. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 156 kWh, Annual water consumption washing: 7300 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LED
Door hinge *
Left
Door opening angle
170°
Door colour
Black
Drum material
Stainless steel
Drum volume
42 L
Performance
Drum capacity *
7 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Quantity of washing programs *
14
Noise level (spin) *
76 dB
Noise level (wash) *
58 dB
Delayed start timer *
Yes
Delay start (max)
19 h
Timer
Yes
Cycle time (max)
279 min
Cycle time (quick washing program)
14 min
Washing programs *
Baby care, Bio, Black, Cold, Cotton, Intensive/outdoor, Mix, Quick, Silent, Sport, Synthetics
No rinse
Yes
Rinse hold
Yes
Adjustable spin speed
Yes
Minimum spin speed
400 RPM
Load balancing system *
Yes
Foam control system *
Yes
Performance
Residual moisture
53%
Ergonomics
Child lock *
Yes
Auto diagnostic
Yes
Remaining time indication *
Yes
Adjustable feet
Yes
Feet adjustment
10 cm
Power
Energy efficiency class (old)
A+++-10%
Energy consumption washing per cycle
0,72 kWh
AC input voltage
220 - 230 V
AC input frequency
50 Hz
Weight & dimensions
Width
600 mm
Depth
450 mm
Height
850 mm
Weight
62 kg
Packaging data
Package width
655 mm
Package depth
535 mm
Package height
880 mm
Package weight
65 kg
Other features
Washing class
A
Annual energy consumption washing
156 kWh
Annual water consumption washing
7300 L