LG logo

LG 34WP500-B computer monitor 86,4 cm (34") 2560 x 1080 pixels UltraWide Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59839
Info modified on:
31 May 2024, 09:36:29
Bullet Points LG 34WP500-B computer monitor 86,4 cm (34") 2560 x 1080 pixels UltraWide Full HD LED Black:
  • - 34-inch UltraWide™ Full HD
  • - IPS with sRGB 95% (Typ.)
  • - HDR10
  • - AMD FreeSync™
  • - OnScreen Control
Warranty:
2 year
Long product name LG 34WP500-B computer monitor 86,4 cm (34") 2560 x 1080 pixels UltraWide Full HD LED Black:

34", IPS, 2560 x 1080, 21:9, 250 cd/m², 75Hz, RADEON FreeSync, 2 x HDMI, Headphone, Tilt, 816.7 x 364.9 x 65.3 mm, 4.94kg

LG 34WP500-B computer monitor 86,4 cm (34") 2560 x 1080 pixels UltraWide Full HD LED Black:

34" UltraWide™ Full HD Display
Elevate Your Home Office Equipment

UltraWide™ Full HD resolution (2560x1080) offers 33% more screen space in width than the FHD resolution (1920x1080) display, giving an aspect ratio of 21:9.

Online Classroom with Wide Field of View
Easily manage textbooks, lectures, conversations and searches in a single view and turn the wide screen into your favorite online classroom.

Start Viewing Side-by-Side
Enables you to work with reports at a glance with datasheets and slides side by side without repeating Alt-tab.

HDR10
Detailed Contrast

HDR technology is now applied to various content. This monitor is compatible with industry standard HDR10 high dynamic range, based on the sRGB 95% color gamut, supporting specific levels of color and brightness that enables viewers to enjoy the dramatic colors of the content.

IPS with sRGB 95% (Typ.)
True Colors and Wide View

LG IPS monitor displays impeccable color accuracy. With a wide viewing angle, the IPS display boasts 95% coverage of the sRGB color spectrum.

OnScreen Control
Control with a Few Clicks

You can customize the workspace by splitting the display or adjusting basic monitor options with just a few mouse clicks.

AMD FreeSync™
Fluid and Rapid Motion

With AMD FreeSync™ technology, gamers can experience seamless, fluid movement in hi-resolution and fast-paced games. It virtually reduces screen tearing and stuttering.

React Faster to Opponents
Reduce input lag with Dynamic Action Sync so it helps gamers catch critical moments in real-time.

Attack First in Dark
Black Stabilizer helps gamers to avoid snipers hiding in the darkest places and quickly escape situations when the flash explodes.

Better Aim
Crosshair target point is fixed in the center to enhance shooting accuracy.

Reader Mode
Less Blue, Improved Visual Comfort

Reducing blue light to help lessen eye fatigue, Reader Mode creates a screen with a color temperature similar to paper and provides optimal condition for reading.

Flicker Safe
Care for Eyes

Flicker Safe reduces invisible flickering on the screen and provides a comfortable working environment for your eyes.

Easy and Comfortable
The One-Click stand makes it easy to install without any other equipment, and flexibly adjust the tilt of the big screen to position it in the optimal position for you.

Short summary description LG 34WP500-B computer monitor 86,4 cm (34") 2560 x 1080 pixels UltraWide Full HD LED Black:

LG 34WP500-B, 86,4 cm (34"), 2560 x 1080 pixels, UltraWide Full HD, LED, 5 ms, Black

Long summary description LG 34WP500-B computer monitor 86,4 cm (34") 2560 x 1080 pixels UltraWide Full HD LED Black:

LG 34WP500-B. Display diagonal: 86,4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: UltraWide Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.