location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne SFP-4200 network transceiver module Fiber optic 1250 Mbit/s 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.25Gbps Multi-mode Industrial SFP Transceiver, 550m, 850nm, -20°C to 85°C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFP-4200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867224441 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:05:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne SFP-4200 network transceiver module Fiber optic 1250 Mbit/s 850 nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - "1000Base-SX Multi-mode fiber for the link up to 550m
  • - Supports Digital Diagnostics Monitoring (DDM) for easy status monitoring
  • - Provides duplex LC connector
  • - Hot-swappable providing non-stop service
  • - RoHS compliant and Lead Free
  • - Low EMI with metal housing
  • - Compatible with SFP Multi-Sourcing Agreement (MSA) standards"
Long product name LevelOne SFP-4200 network transceiver module Fiber optic 1250 Mbit/s 850 nm :
The long product name of LevelOne SFP-4200 network transceiver module Fiber optic 1250 Mbit/s 850 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.25Gbps Multi-mode Industrial SFP Transceiver, 550m, 850nm, -20°C to 85°C
More>>>
LevelOne SFP-4200 network transceiver module Fiber optic 1250 Mbit/s 850 nm:
The official description of LevelOne SFP-4200 network transceiver module Fiber optic 1250 Mbit/s 850 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The levelOne SFP-4200 is a high performance and cost-effective multi-mode SFP transceiver. Intended for use with Gigabit Ethernet, it provides up to 1.25 Gbps bi-directional data transfer rate on a single duplex fiber core. For use with 50 and 125 micron fiber cables, it can reach a distance of up to 550 meters. The SFP-4200 transceiver operates using a wavelength of 850nm with a VCSEL Laser Diode light source and has an LC port. This Hot-swappable SFP transceiver offers the latest Industrial standard in full-duplex Ethernet connectivity and withstand under wide range temperature operation.

Short summary description LevelOne SFP-4200 network transceiver module Fiber optic 1250 Mbit/s 850 nm:
This short summary of the LevelOne SFP-4200 network transceiver module Fiber optic 1250 Mbit/s 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne SFP-4200, Fiber optic, 1250 Mbit/s, SFP, LC, 550 m, 850 nm

Long summary description LevelOne SFP-4200 network transceiver module Fiber optic 1250 Mbit/s 850 nm:
This is an auto-generated long summary of LevelOne SFP-4200 network transceiver module Fiber optic 1250 Mbit/s 850 nm based on the first three specs of the first five spec groups.

LevelOne SFP-4200. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Certification: CE, FCC. Width: 14 mm, Depth: 57 mm, Height: 12 mm. Number of products included: 1 pc(s), Package width: 65 mm, Package depth: 106 mm

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1250 Mbit/s
Interface type *
SFP
Multi-mode fiber (MMF) supported
Yes
Fiber optic connector
LC
Maximum transfer distance
550 m
Wavelength
850 nm
Tx power (min)
-10 dBmW
Tx power (max)
4 dBmW
Networking standards
IEEE 802.3z
Duplex system
Full
Features
Hot-swap
Yes
Certification
CE, FCC
Operational conditions
Operating temperature (T-T)
-40 - 70 °C
Storage temperature (T-T)
5 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 85%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
14 mm
Depth
57 mm
Height
12 mm
Weight
20 g
Packaging data
Number of products included
1 pc(s)
Package width
65 mm
Package depth
106 mm
Package height
20 mm
Package weight
40 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85369010
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)