LevelOne logo

LevelOne FCS-3081 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79955
Info modified on:
10 Aug 2024, 09:52:35
Long product name LevelOne FCS-3081 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling:

2MP, IP, 1920 x1080px, 30 fps, 1~1/10000 sec, CMOS 1/2.7", AVI, Fast Ethernet, PoE 802.3af, WDR, IP66

LevelOne FCS-3081 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling:

The LevelOne FCS-3081 is the perfect solution for day/night surveillance projects such as school campuses, railways stations, and parking lot. It features a 2-megapixel Dome network camera with IP66 weatherproof outdoor housing and infrared LEDs (25m). With the assistance of 3DNR (3-Dimension Noise Reduction) and WDR (Wide Dynamic Range), the network camera offers crystal clear image each and every time. It also equipped with a BNC connector for camera to be connected directly to an analog monitor, IR-cut filter, a built-in Micro SD/SDHC card, 10 motion detection zones and also offers a flexible installation with its triple power support (12 VDC/24 VAC/PoE) and 3-axis mechanical design. The FCS-3081 is indisputably the top choice for reliable and high performance surveillance.

- 2-Megapixel (1920 x 1080) high-definition resolution
- Built-in infrared LEDs for night viewing up to 25m
- Vandal-proof and weatherproof IP66-rated with wide operating temperature (-35°C to 50°C) for harsh environments
- Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
- Features 3DNR (3-Dimension Noise Reduction) to produce extremely clear picture quality even under low light condition
- Compression: H.264/MJPEG
- 3-axis mechanical design for ceiling/wall mount installation
- Built-in Micro SD/SDHC card slot for local storage
- Digital input/output (1DI/1DO) for sensor and alarm
- BNC connector for analog video output
- Triple power support: 12VDC/24VAC/PoE (IEEE 802.3af)
- Free 64-channel monitoring software included (supports iCamSecure App)

Exceptional Image Quality
With built-in 3DNR (3–Dimension Noise Reduction) and WDR (Wide Dynamic Range) technology, the camera is able to filter the intense backlight surrounding a subject and remove noises from video signal. The result is that an extremely clear and exquisite picture quality can be produced even under any challenging lighting conditions.

Free bundled 64-channel Management Software
We aim to offer you the most versatile and comprehensive surveillance solutions. Our free IP CamSecure software coming allows you to monitor up to 64 IP cameras simultaneously on one screen to enhance scalability. For added convenience and flexibility, the software includes various advanced features such as scheduling recording, event alert, and heaps more. In addition, simply install our free iCamSecure App to your smartphone and connect to the PC with IP CamSecure software installed, you will easily turn your iPhone/Android smartphone into a portable surveillance system for real-time monitoring and snapshot.

Short summary description LevelOne FCS-3081 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling:

LevelOne FCS-3081, IP security camera, Outdoor, Wired, CE, FCC, ONVIF, Ceiling, Black, White

Long summary description LevelOne FCS-3081 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling:

LevelOne FCS-3081. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Black, White, Form factor: Dome. Minimum illumination: 0,02 lx, White balance: Auto, Camera shutter type: Electronic. Sensor type: CMOS, Optical sensor size: 25,4 / 2,7 mm (1 / 2.7"). Digital zoom: 8x, Focal length range: 3 - 9 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.