LevelOne logo

LevelOne FCS-3054 security camera Dome IP security camera 2048 x 1536 pixels Ceiling/wall

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92498
Info modified on:
10 Aug 2024, 09:32:55
Bullet Points LevelOne FCS-3054 security camera Dome IP security camera 2048 x 1536 pixels Ceiling/wall:
  • - Built-in Micro SDHC/SDXC card slot for local storage
  • - 3-Megapixel high-definition resolution
  • - Vandal-proof IK08-rated housing
  • - Video compression: H.264, MJPEG
  • - Power support: PoE (IEEE 802.3af)
  • - Free surveillance and CMS (Central Management System) software packages with 64-channel license
Long product name LevelOne FCS-3054 security camera Dome IP security camera 2048 x 1536 pixels Ceiling/wall:

3MP, IP, 2048 x 1536px, 30 fps, 1~1/10000 sec, CMOS 1/3.2", RAW, Fast Ethernet, IK08, PoE 802.3af

Short summary description LevelOne FCS-3054 security camera Dome IP security camera 2048 x 1536 pixels Ceiling/wall:

LevelOne FCS-3054, IP security camera, Wired, CE, FCC, IK08, Ceiling/wall, Black, White, Dome

Long summary description LevelOne FCS-3054 security camera Dome IP security camera 2048 x 1536 pixels Ceiling/wall:

LevelOne FCS-3054. Type: IP security camera, Connectivity technology: Wired, Certification: CE, FCC, IK08. Mounting type: Ceiling/wall, Product colour: Black, White, Form factor: Dome. Minimum illumination: 0,1 lx, Lens viewing angle, horizontal: 83.3°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25,4 / 3,2 mm (1 / 3.2"). Fixed focal length: 2,93 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.