location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer TD100x server Tower Intel® Xeon® X5450 3 GHz 4 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD100x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHL14DK
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer TD100x server Tower Intel® Xeon® X5450 3 GHz 4 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® X5450 3 GHz
  • - 4 GB 667 MHz DDR2-SDRAM 2 x 2
  • - DVD-ROM
  • - Tower
Warranty: Three year parts and labour, On-site.
Long product name Lenovo ThinkServer TD100x server Tower Intel® Xeon® X5450 3 GHz 4 GB DDR2-SDRAM :
The long product name of Lenovo ThinkServer TD100x server Tower Intel® Xeon® X5450 3 GHz 4 GB DDR2-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Quad Core Processor X5450, 3.0 Ghz, 12MB cache, 4GB, no hard drive, Tower(6X11), Raid Controller (0,1,1E,5,6,10), 16x Max DVD-ROM, Dual Gigabit Ethernet, Redundant fans, Easy LED Diagnostics, 835 W power supply, no preload for OS
More>>>
Lenovo ThinkServer TD100x server Tower Intel® Xeon® X5450 3 GHz 4 GB DDR2-SDRAM:
The official description of Lenovo ThinkServer TD100x server Tower Intel® Xeon® X5450 3 GHz 4 GB DDR2-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet the new ThinkServer TD100x, where first-class hardware is combined with software tools and services designed to deliver the best possible server experience for the small business owner. This dualprocessor tower server is a high-performance system that works with redundant power, fans and drives to juice the mission critical applications in use in a branch office. It understands that uptime is critical, and offers the best scalability and data protection for your small to medium-sized business. In addition, it’s complemented by services that offer the highest level of IT support. The customizable TD100x combines reliable hardware, ease of use and hassle-free support to give small businesses the ultimate amount of flexibility. The ThinkServer line ensures that data is kept secure with available disaster recovery offerings that improve upkeep across a small business, making it easy to centralize IT infrastructure. It’s even easier to enjoy the low cost without sacrificing performance, storage or flexibility.
Coupled with reliable hardware, the new ThinkServer TD100x comes equipped with a suite of easy-to-use software, services and toolsets to make the setup, updating and management of your server painless and perfect. Just what you need to run your most powerful applications and supercharge your CRM, virtualization, database, Web server, e-mail and file/print priorities — along with your ideas.

Short summary description Lenovo ThinkServer TD100x server Tower Intel® Xeon® X5450 3 GHz 4 GB DDR2-SDRAM:
This short summary of the Lenovo ThinkServer TD100x server Tower Intel® Xeon® X5450 3 GHz 4 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer TD100x, 3 GHz, X5450, 4 GB, DDR2-SDRAM, DVD-ROM, Tower

Long summary description Lenovo ThinkServer TD100x server Tower Intel® Xeon® X5450 3 GHz 4 GB DDR2-SDRAM:
This is an auto-generated long summary of Lenovo ThinkServer TD100x server Tower Intel® Xeon® X5450 3 GHz 4 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Lenovo ThinkServer TD100x. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: X5450. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 2 GB. Hard drive size: 3.5", Hard drive interface: Serial Attached SCSI (SAS), Optical drive type: DVD-ROM. Redundant power supply (RPS) support. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
X5450
Processor frequency *
3 GHz
Processor cores
4
Processor cache
12 MB
Motherboard chipset
Intel® 5000P
Number of processors installed
1
Thermal Design Power (TDP)
120 W
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
1333 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
E0
FSB Parity
Yes
Bus type
FSB
Processor codename
Harpertown
Tcase
63 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SLBBE
Embedded options available
No
Number of Processing Die Transistors
820 M
CPU multiplier (bus/core ratio)
9
Processing Die size
214 mm²
Processor series
Intel Xeon 5400 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR2-SDRAM
Memory slots
12x DIMM
ECC
Yes
Memory clock speed
667 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
48 GB
Storage
Hard drive interface
Serial Attached SCSI (SAS)
Hard drive size
3.5"
RAID levels
1, 5, 6, 10, 1E
Hot-swap
Yes
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
16 MB
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Red Hat Enterprise Linux 5, Red Hat Enterprise Linux 5 x64, SUSE LINUX Enterprise Server10, SUSE LINUX Enterprise Server 10 x64
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
34446
Power
Redundant power supply (RPS) support *
Yes
Power consumption (typical)
835 W
Weight & dimensions
Width
218 mm
Depth
747 mm
Height
440 mm
Weight
38 kg
Features
Images Type Map
Other features
Graphics card
ES1000
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:28:26
Uk has collected 1 expert review for Lenovo ThinkServer TD100x server Tower Intel® Xeon® X5450 3 GHz 4 GB DDR2-SDRAM and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-10-03 22:28:26
Lenovo's move into the SMB server market last year may have caused much speculation but it does make good sense. Taking over IBM??s laptop and desktop business has given it a healthy worldwide share of this market but it needs to offer server solutions...
Bottom line Lenovo's top-end pedestal server delivers a mighty chassis with plenty of fault tolerance and expansion potential plus a support package that's a cut above the rest...
83%