location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge E135 AMD E E-300 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge E135
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NZV5ZMD
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Edge E135 AMD E E-300 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - AMD E E-300 1,3 GHz
  • - 29,5 cm (11.6") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 320 GB HDD
  • - AMD Radeon HD 6310
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 62,4 Wh 8,5 h 65 W
  • - Windows 7 Home Premium 64-bit
Long product name Lenovo ThinkPad Edge E135 AMD E E-300 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black :
The long product name of Lenovo ThinkPad Edge E135 AMD E E-300 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11.6" HD, AMD Dual-Core E-300 (1MB L2 Cache, 1.3 GHz), 4(1x4)GB RAM, 320GB HDD, Radeon HD 6310, Webcam, Gigabit Ethernet, 802.11b/g/n, Bluetooth 4.0, 6-cell, Windows 7 Home Premium 64
More>>>
Lenovo ThinkPad Edge E135 AMD E E-300 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
The official description of Lenovo ThinkPad Edge E135 AMD E E-300 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Give your small business an edge
Your business could make the most of a laptop with a professional image, extreme mobility, and great durability. The Edge E135 delivers.
- Stereo speakers;
- InstantResume;
- Lenovo Solutions for Small Business, Lenovo Solution Center;
- Active Protection System™ — for hard drive;
- Lenovo Hard Disk Drive Performance Booster;
- Spill-resistant keyboard;
- Noise-canceling, dual-array microphones with private and conference call modes;
- Keystroke noise-suppression technology;
- Integrated low-light 720p HD camera with face tracking;
- USB 3.0 (x2), powered USB 2.0, HDMI, 4-in-1 card reader, VGA.

Short summary description Lenovo ThinkPad Edge E135 AMD E E-300 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This short summary of the Lenovo ThinkPad Edge E135 AMD E E-300 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge E135, AMD E, 1,3 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad Edge E135 AMD E E-300 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
This is an auto-generated long summary of Lenovo ThinkPad Edge E135 AMD E E-300 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge E135. Form factor: Clamshell. Processor family: AMD E, Processor model: E-300, Processor frequency: 1,3 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,54 kg

Design
Product colour *
Black
Form factor *
Clamshell
Housing material
ABS synthetics
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
200 cd/m²
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E-300
Processor cores
2
Processor frequency *
1,3 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
BGA 413 (Socket FT1)
Number of processors supported
1
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of hard drives installed
1
Hard drive capacity
320 GB
Hard drive interface
SATA II
Hard drive speed
7200 RPM
Hard drive size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 6000
On-board graphics card model *
AMD Radeon HD 6310
Audio
Audio system
HD
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Jenis lubang pengisian
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
AMD A68M
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
62,4 Wh
Battery life (max)
8,5 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
No
Password protection type
HDD, Power on, Supervisor
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
287 mm
Depth
212 mm
Height (front)
2,17 cm
Height (rear)
2,3 cm
Width (imperial)
28,7 cm (11.3")
Depth (imperial)
21,2 cm (8.35")
Height (front) (imperial)
2,16 cm (0.85")
Height (rear) (imperial)
2,31 cm (0.91")
Weight *
1,54 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
AMD
Compatible operating systems
Windows 8 Windows 8 Pro Windows 7 Home Premium Windows 7 Professional
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-06-01 03:41:46
Uk has collected 3 expert reviews for Lenovo ThinkPad Edge E135 AMD E E-300 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%