location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thinkpad T400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM714GE
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo P8700 2,53 GHz
  • - 35,8 cm (14.1") 1280 x 800 pixels 16:10
  • - 2 GB DDR3-SDRAM 1 x 2 GB
  • - 250 GB DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - 90 W
  • - Windows XP Professional
Long product name Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black :
The long product name of Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo P8700 (2.53 GHz, 3 MB L2 cache, 1066 MHz FSB), 2 GB, 250 GB, SATA, DVD-Multi (DL), WLAN 802.11n, LAN 10/100/1000, Bluetooth, 56K, Windows XP Pro
More>>>
Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black:
The official description of Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Full-duplex audio on the system board.
- Volume up, down, and mute buttons.
- Audio in/out jacks:
- External stereo speakers.
- Headphone.
- External microphone.
- Supports Microsoft DirectSound applications.
- Embedded numeric keypad and integrated UltraNav dual-pointing system, featuring TrackPoint and customized touch pad for the ultimate in pointing flexibility.
- ThinkVantage button, ThinkLight keyboard light, individual volume up, down, and mute buttons.
- The keyboard has a Fn key which is a special key and is located in the lower left corner. The Fn key allows the user to instantly activate the following operational features by pressing the Fn key and a designated function key:
- Standby/Suspend/Hibernation.
- Switching between Display device.
- Fingerprint reader is integrated into the palm rest of the ThinkPad notebook computer to prevent unauthorized access to your notebook and data.
- All systems come with the UltraNav dual-pointing system, featuring TrackPoint and customized touch pad for the ultimate in pointing flexibility is a part of the keyboard. The TrackPoint features Press-to-Select, Internet scroll, and magnifying glass for accurate and convenient control.
- The battery pack is an internal power source to the computer when the ac adapter is not available. The battery pack is rechargeable and is charged using the ac adapter with the system.
- You can determine how much battery power remains by using the Fuel- Gauge ThinkPad utility program. This displays the percent charge remaining, whether one or two batteries are in the system.
- A different optional Li-Ion battery pack, the Ultrabay Slim Li- Polymer battery, fits into the Ultrabay Slim so that two batteries can be installed to increase battery operating time.
- Security Chip on selected models.
- Fingerprint reader on selected models, offers users a convenient solution, authenticate at system startup and log on to Windows with a swipe of your finger.
- Locking device in the security slot provides physical security.
- The ThinkPad Embedded Security Subsystem provides for authentication and encryption of data communications.

Short summary description Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black:
This short summary of the Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T400, Intel® Core™2 Duo, 2,53 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T400. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2,53 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows XP Professional. Product colour: Black. Weight: 2,2 kg

Design
Product colour *
Black
Display
Display diagonal *
35,8 cm (14.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8700
Processor cores
2
Processor threads
2
Processor frequency *
2,53 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9,5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
250 GB
Hard drive interface
SATA
Hard drive speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Maximum graphics card memory
0,384 GB
Camera
Front camera
No
Network
Networking features
Intel Wireless WiFi Link 5100 AGN
Networking type
IEEE 802.11 a,b,g,n
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Processor special features
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGFE
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37006
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
2600 mAh
Power
AC adapter power
90 W
AC adapter output current
4,5 A
AC adapter output voltage
20 V
Security
Fingerprint reader
Yes
Password protection type
BIOS
Certificates
Certification
FCC, VCCI Class 2, UL-60950, C-UL, CCC, BSMI, AS/NZS CISPR22:2002, AS/NZS 60950, MPR-II/MPR-III,CE Mark, CB Report, NOM, MIC, SASO, CER, GOST
Weight & dimensions
Width
335,5 mm
Depth
238 mm
Height (front)
3,06 cm
Height (rear)
3,49 cm
Weight *
2,2 kg
Other features
Wireless technology
WLAN 802.11n
Infrared data port
No
Type
PC
Power requirements
100/230 V ( 50/60 Hz )
TV-in port
No
Compatible operating systems
Windows XP Pro/Vista Home Basic (32 bit)/ Vista Home Premium (32 bit)/ Vista Business (32 bit)/(64 bit)/Vista Ultimate (32 bit)
HDD user password
Yes
Memory bus
64 bit
Battery recharge time (off)
3,6 h
Battery recharge time (on)
3,6 h
Internal modem
Yes
Audio system full duplex
Yes
Modem speed
56 Kbit/s
Modem type
v.92
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 17:33:03
Uk has collected 21 expert reviews for Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35.8 cm (14.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-14 17:32:59
The ThinkPad T400 is a solidly built and reasonably configurable business notebook that performs well. We like the integrated mobile broadband, but its a shame that a webcam and Bluetooth arent standard on all models.
Good Solid build quality, Superb keyboard, Integrated mobile broadband, Good performance...
Bad Some models lack Bluetooth and a webcam...
Bottom line The ThinkPad T400 is a solidly built and reasonably configurable business notebook that performs well. We like the integrated mobile broadband, but its a shame that a webcam and Bluetooth arent standard on all models...
74%
techadvisor.co.uk
Updated:
2011-08-14 17:32:59
The Lenovo ThinkPad T400 delivers long battery life and excellent software at a reasonable price for a business notebook. ThinkPads are the three-piece power suits of the laptop world, delivering sturdy hardware and high-end co...
Bottom line The Lenovo ThinkPad T400 is an all-purpose laptop that makes a pretty compelling package. The Thinkpad T400 gives you sturdy construction, great battery life, smart design, and some useful special features - all in all, a good deal. Nate Ralph Lowest...
80%
Zdnet.com.au
Updated:
2011-11-05 03:26:00
Design and features Lenovo has been a business mainstay for many years due to a design that rarely makes big changes — rather only tiny improvements to a proven success. It also builds laptops that have the structural integrity of a tank, making it a f...
Good Great structural integrity, Dualnavigation system, Keyboard downlight...
Bad Short battery life — make sure to buy a sixor eightcell battery...
Bottom line Lenovos ThinkPad T400 is another fine entry into its portfolio, but be prepared to spend extra to get the features you need. Editors’ rating: 8/10...
80%
goodgearguide.com.au
Updated:
2011-11-05 03:26:03
For many years ThinkPad notebooks have been the benchmark by which other notebooks have been measured, purely because they are so well engineered and sturdy. If you dont have a need for speed and dont care that your laptop isnt available in five shades of blue with pinstripes, then the Lenovo ThinkPad T400 6473TBM should be close to the top of your shopping list. The slightly wedge-shaped Lenovo ThinkPad T400 6473TBM is a 14.1in laptop that is primed for business users and students who can a...
Good Sturdy construction, comfortable keyboard, dual pointing devices, keyboard light...
Bad Only 1GB RAM, slow hard drive, no webcam...
Bottom line It might not look pretty, but the Lenovo ThinkPad T400 6473TBM sure feels good to use. You should definitely consider it if you want a laptop that will be comfortable to use either on the road or in the office and you don’t need a lot of speed for t...
75%
Brand Image Product code Product Stock Price from
Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35,8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows XP Professional Black Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35,8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows XP Professional Black
(show image)
NSDD4GE ThinkPad T400s 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35,8 cm (14.1") 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Business Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35,8 cm (14.1") 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Business
(show image)
2767AL9 ThinkPad T400 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T400 Intel® Core™2 Duo T9550 35,8 cm (14.1") 4 GB DDR3-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Business Lenovo ThinkPad T400 Intel® Core™2 Duo T9550 35,8 cm (14.1") 4 GB DDR3-SDRAM 200 GB AMD Mobility Radeon HD 3470 Windows Vista Business
(show image)
NM355GE ThinkPad T400 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T500 Intel® Core™2 Duo P8700 39,1 cm (15.4") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Business Lenovo ThinkPad T500 Intel® Core™2 Duo P8700 39,1 cm (15.4") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Business
(show image)
NJ28WGE ThinkPad T500 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Business Lenovo ThinkPad T400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Business
(show image)
NM352GE ThinkPad T400 0.00
(excl. VAT)
0 (incl. VAT)