location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S206 29,5 cm (11.6")

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad S206
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M894FMX
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 02:31:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two Year
Long product name Lenovo IdeaPad S206 29,5 cm (11.6") :
The long product name of Lenovo IdeaPad S206 29,5 cm (11.6"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IdeaPad S206
More>>>
Short summary description Lenovo IdeaPad S206 29,5 cm (11.6"):
This short summary of the Lenovo IdeaPad S206 29,5 cm (11.6") data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S206, 29,5 cm (11.6"), 1366 x 768 pixels

Long summary description Lenovo IdeaPad S206 29,5 cm (11.6"):
This is an auto-generated long summary of Lenovo IdeaPad S206 29,5 cm (11.6") based on the first three specs of the first five spec groups.

Lenovo IdeaPad S206. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels

Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Processor
Processor front side bus
800 MHz
Memory
Memory clock speed
1066 MHz
Storage
Hard drive capacity
320 GB
Hard drive interface
SATA
Storage
Hard drive speed
5400 RPM
Graphics
Maximum resolution
1366 x 768 pixels
Weight & dimensions
Width
299,5 mm
Depth
192 mm
Height
20,7 mm
Other features
Infrared data port
No
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:33:55
Uk has collected 1 expert review for Lenovo IdeaPad S206 29.5 cm (11.6") and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%