Lenovo logo

Lenovo IdeaPad 320 Intel® Core™ i3 i3-7100U Laptop 43,9 cm (17.3") Full HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Grey, Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23270
Info modified on:
02 Feb 2025, 22:49:45
Short summary description Lenovo IdeaPad 320 Intel® Core™ i3 i3-7100U Laptop 43,9 cm (17.3") Full HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Grey, Platinum:

Lenovo IdeaPad 320, Intel® Core™ i3, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description Lenovo IdeaPad 320 Intel® Core™ i3 i3-7100U Laptop 43,9 cm (17.3") Full HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Grey, Platinum:

Lenovo IdeaPad 320. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey, Platinum

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.