Lenovo logo

Lenovo ThinkVision T2454p computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137958
Info modified on:
31 Jan 2024, 12:07:22
Warranty:
3 Year
Long product name Lenovo ThinkVision T2454p computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:

24" FHD LED (1920x1200) IPS, 1000:1, 300 cd/m2, DP, VGA, HDMI, 6.15kg, Black

Lenovo ThinkVision T2454p computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:

Ideal for professional use, ThinkVision T2454p LCD Monitor offers WUXGA resolution and In Plane Switching panel which can maximizes your viewing angle and visual experience. It also has multiple interface options (VGA+HDMI+DP) and integrated USB3.0 hub that makes your connectivity easier. Boasting low energy consumption and less environmental impact, T2454p meets the latest green standards including Energy Star 6.0, TUV Green Mark, EPEAT Gold, and UL Environment Gold, etc.DISPLAY: 24-inch WUXGA 1920 x 1200 resolution LED Backlight panel In-Plane Switching Panel 178 / 178 viewing angle 300 nits brightness 1000:1 contrast ratio, 3M:1 dynamic contrast ratio 7ms response time 77.4% color gamut and 16.7M colors Anti-glare screen CONNECTIVITY: 1 x VGA 1 x HDMI1.4 1 x DP1.2 4 x USB3.0 downstream, 1 x micro USB3.0 upstream MECHANICAL: Full function LTPS Stand Support ThinkCentre Tiny Clamp Bracket Cable management MULTIMEDIA: Support optional soundbar 1 x Audio out

Short summary description Lenovo ThinkVision T2454p computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:

Lenovo ThinkVision T2454p, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LCD, 7 ms, Black

Long summary description Lenovo ThinkVision T2454p computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:

Lenovo ThinkVision T2454p. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LCD. Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.