location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X81H95633 stylus pen 17,3 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X81H95633
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X81H95633
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892053279 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 14:28:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4X81H95633 stylus pen 17,3 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Diameter 9.5mm
  • - Supported Windows 10 and above
  • - Paper like writing
  • - Two Quick-access Side Button
  • - Up to 4096 levels of pressure sensitivity
Long product name Lenovo 4X81H95633 stylus pen 17,3 g Grey :
The long product name of Lenovo 4X81H95633 stylus pen 17,3 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Pen 2 for Windows 10 and above, 9.5mm, grey
More>>>
Lenovo 4X81H95633 stylus pen 17,3 g Grey:
The official description of Lenovo 4X81H95633 stylus pen 17,3 g Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Digital Pen 2 improves on the design and functionality of its remarkably popular predecessor. Adding a plastic front cap for enhanced comfort, an elastomer pen tip for precision, and an extended battery offering double the run time. Taking notes, signing documents, editing photos, and sketching has never been this easy.

Short summary description Lenovo 4X81H95633 stylus pen 17,3 g Grey:
This short summary of the Lenovo 4X81H95633 stylus pen 17,3 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X81H95633, Laptop, Lenovo, Grey, Windows 10, AAAA, 2328 h

Long summary description Lenovo 4X81H95633 stylus pen 17,3 g Grey:
This is an auto-generated long summary of Lenovo 4X81H95633 stylus pen 17,3 g Grey based on the first three specs of the first five spec groups.

Lenovo 4X81H95633. Device compatibility: Laptop, Brand compatibility: Lenovo, Product colour: Grey. Weight: 17,3 g, Width: 140 mm, Tip diameter: 9,5 mm. Package type: Box, Package width: 200 mm, Package depth: 80 mm

Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)