location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Nvidia RTX A2000 12 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nvidia RTX A2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X61J52232
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892052937 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 12:27:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Nvidia RTX A2000 12 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12GB of GDDR6 memory
  • - Peak memory bandwidth up to 288GB/s
  • - Display Connectors: 4 VESA® mini-DisplayPort® connectors
  • - DisplayPort with audio
  • - PCI Express Interface: PCIe 4.0 x 16
Long product name Lenovo Nvidia RTX A2000 12 GB GDDR6 :
The long product name of Lenovo Nvidia RTX A2000 12 GB GDDR6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nvidia RTX A2000 12GB 4xmDP
More>>>
Lenovo Nvidia RTX A2000 12 GB GDDR6:
The official description of Lenovo Nvidia RTX A2000 12 GB GDDR6 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Nvidia RTX A2000 12GB 4xmDP Graphics Card is a double-slot, 6.6-inch PCI Express Gen4 graphics solution based on the state-of-art NVIDIA Ampere architecture. It is an actively cooled product capable of 70W maximum graphic power utilizing a PCIe edge connector. Design bigger, render faster, and work smarter than ever before with RTX A2000 GPUs.

Short summary description Lenovo Nvidia RTX A2000 12 GB GDDR6:
This short summary of the Lenovo Nvidia RTX A2000 12 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Nvidia RTX A2000, RTX A2000, 12 GB, GDDR6, 7680 x 4320 pixels, PCI Express x16 4.0, 1 fan(s)

Long summary description Lenovo Nvidia RTX A2000 12 GB GDDR6:
This is an auto-generated long summary of Lenovo Nvidia RTX A2000 12 GB GDDR6 based on the first three specs of the first five spec groups.

Lenovo Nvidia RTX A2000. Graphics processor family: NVIDIA, Graphics processor: RTX A2000. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6. Maximum resolution: 7680 x 4320 pixels. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
Graphics processor family *
NVIDIA
Graphics processor *
RTX A2000
Maximum resolution *
7680 x 4320 pixels
Memory
Discrete graphics card memory *
12 GB
Graphics card memory type *
GDDR6
Memory bandwidth (max)
288 GB/s
Ports & interfaces
Interface type *
PCI Express x16 4.0
Mini DisplayPorts quantity
4
DisplayPort version
1.4a
Design
Cooling type *
Active
Number of fans
1 fan(s)
Number of slots
2
Design
Certification
BSMI, FCC, ICES, CE, VCCI, KCC, RCM, CB, Morocco
Power
Power consumption (max)
70 W
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
306 g
Height
68,9 mm
Width
169,6 mm
Packaging data
Package width
325 mm
Package depth
195 mm
Package height
85 mm
Package weight
1 kg
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Sverige 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)