Lenovo ThinkPad Helix, Intel® Core™ i7, 2 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 8 GB, 256 GB
Lenovo ThinkPad Helix. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3667U, Processor frequency: 2 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8 Pro. Product colour: Black