AMD Ryzen 7 PRO 5845 (32MB Cache, 3.4GHz), 32GB DDR4-SDRAM, 512GB SSD, NVIDIA RTX A2000 (12GB GDDR6), LAN, Windows 11 Pro 64-bit
A workstation that won’t break the bank
Workstation power and reliability is now closer than you think. Built for mission-critical tasks that require superior reliability and performance, the ThinkStation P358 Tower leads on both counts—while offering exceptional all-around value. Perfectly configured to handle heavy workflows, this ISV-certified machine ensures all your applications run seamlessly.
Packed with possibilities
As well as the latest powerful AMD Ryzen™ PRO processors, the ThinkStation P358 Tower comes with a choice of NVIDIA® RTX™ Pro Viz discrete graphics. It also supports up to a 750W, 92% efficient power supply. So, whether you’re an entry-level CAD engineer, product designer, or STEM teacher or student, you’ve got the premium performance you need to handle any workflow.
Fully configurable, totally expandable
The ThinkStation P358 Tower’s configuration options are designed for your workstation to grow with your workload demands. Choose a Microsoft Windows or Linux-based system that boosts support for up to 2 PCIe slots, plus all the memory and storage you could need, including a mix of PCIe SSD and SATA HDD. The choice is all yours.
Reliability & durability you can count on
When you see the ThinkStation logo, you can rest assured that your workstation is both durable and reliable. Each Lenovo ThinkStation goes through more than 200 quality checks to ensure it performs in even the harshest of situations—from the frozen Arctic to hot, dusty deserts.
Secure from the inside, out
The ThinkStation P358 Tower comes with ThinkShield, a suite of hardware and software that work together to safeguard your workstation and your data. While the Trusted Platform Module (TPM) 2.0 encrypts data, various programs prevent access to the BIOS—and can even self-heal if corrupted. Plus, Windows provides firmware update support to further guard your device.
Lenovo ThinkStation P358, 3,4 GHz, AMD Ryzen™ 7 PRO, 5845, 32 GB, 512 GB, Windows 11 Pro
Lenovo ThinkStation P358. Processor frequency: 3,4 GHz, Processor family: AMD Ryzen™ 7 PRO, Processor model: 5845. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation. Product colour: Black