location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i5 i5-1335U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 Yoga Gen 8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21HQ004LMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197529222430 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 15:26:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i5 i5-1335U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i5-1335U, 10C (2P + 8E)/12T, P-core 1.3/4.6GHz, E-core 0.9/3.4GHz, 12MB
  • - 16GB LPDDR5-6400
  • - 512GB SSD M.2 2280 PCIe 4.0x4 Performance NVMe Opal 2.0
  • - Intel Iris Xe Graphics
  • - Windows 11 Pro
Warranty: 3-year, Courier or Carry-in + CO2 Offset 0.5 ton, 3Y Premier Support WHB (CPN)
Long product name Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i5 i5-1335U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey :
The long product name of Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i5 i5-1335U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1335U, 10C (2P + 8E)/12T, P-core 1.3/4.6GHz, E-core 0.9/3.4GHz, 12MB, 16GB LPDDR5-6400, 512GB SSD M.2 2280 PCIe 4.0x4 Performance NVMe Opal 2.0, 14" WUXGA (1920x1200) IPS 400nits Anti-glare 100% sRGB Low Power Touch, Intel Iris Xe Graphics, Intel Wi-Fi 6E AX211 11ax 2x2 + BT5.1, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro
More>>>
Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i5 i5-1335U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
The official description of Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i5 i5-1335U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Engineered to power through your day & night
- Certified Intel® Evo™ with up to Intel® vPro® 
- Twice the memory & storage as previous gen
- Stunning hi-res OLED display option with Eyesafe® certification
- 4 x 360-degree mics with AI-based noise cancellation & Dolby Voice®  
- Cutting-edge security & MIL-SPEC testing for durability
- Communications Bar primed to enhance collaboration

Short summary description Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i5 i5-1335U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i5 i5-1335U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 Yoga Gen 8, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i5 i5-1335U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of Lenovo ThinkPad X1 Yoga Gen 8 Intel® Core™ i5 i5-1335U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 Yoga Gen 8. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1335U. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Pro. Product colour: Grey

Next-level performance
Next-level performance

Powered by 13th Gen Intel® Core™ vPro® processors, the Lenovo ThinkPad X1 Yoga Gen 8 2-in-1 laptop takes multitasking to the next level. These CPUs intelligently allocate workloads to the right thread, on the right core, at the right time—which allows for better team collaboration and productivity based on how you’re actually using your device. And with Intel® Evo™ certification, you can count on consistent responsiveness, instant wake, all-day battery life, rapid charging, and intelligent video conferencing. 

Productivity booster
Productivity booster

Making collaboration a cinch, the Communications Bar on the ThinkPad X1 Yoga Gen 8 2-in-1 laptop is both highly functional and stylish. Choose from three FHD resolution options, including a hybrid FHD / infrared (IR) mobile industry processor interface (MIPI) webcam with Computer Vision’s added security—and all options include a webcam privacy shutter. What’s more, four integrated AI-based noise-cancelling mics with Dolby Voice® and four speakers with Dolby Atmos® deliver superb audio, ensuring your message is heard crystal clear. 

Type. Sketch. Swipe.
Type. Sketch. Swipe.

Thanks to its 360-degree hinge, the ThinkPad X1 Yoga Gen 8 2-in-1 laptop quickly switches between laptop, tablet, tent, and stand modes. No matter where your work takes you, we’ve got a way to accommodate your style and help get things done, faster. Seamlessly go from typing on the keyboard to sketching, signing documents, or taking notes on screen with the rechargeable, garaged pen. Or just swipe when you’re using the device as a tablet.

Conveniently connect to your phone
Conveniently connect to your phone

With Intel® Unison™, you can put your laptop at the center of all that you do. Wirelessly connect your phone—either Android or iOS—to your ThinkPad X1 Yoga Gen 8 2-in-1 laptop. Transfer files quickly and easily, even edit your photos and videos seamlessly on the big screen. Make and answer calls directly from your PC, with full access to your phone’s contact list. You can even receive notifications on your laptop, as well as messaging. No need to switch devices when you can do it all in one place.

Safeguard your data & your system
Safeguard your data & your system

Biometrics provide extra protection on the ThinkPad X1 Yoga Gen 8 convertible laptop— from the fingerprint reader integrated with the power button to the facial recognition software that works with the IR camera. ThinkShield, our comprehensive suite of security solutions, is integral to our laptops. Features like discrete Trusted Platform Module (dTPM) encrypt your data. Presence detection automatically locks your device when you move away.  And Intel vPro® helps prevent attacks to the OS, login credentials, and more.

We take sustainability seriously
We take sustainability seriously

We’ve committed to net-zero greenhouse gas emissions by 2050, making Lenovo the world’s first PC / smartphone maker and one of only 139 companies with a net-zero target validated by the Science Based Targets initiative (SBTi). For the ThinkPad X1 Yoga Gen 8, that means low-temp soldering and a chassis made from recycled aluminum. We use 90% post-consumer content (PCC) recycled plastic in the speaker enclosure, 25-30% PCC recycled plastic in the battery enclosure, and 90% PCC recycled plastic in the power adapter. Packaging is entirely plastic-free.Learn more about our commitment to net-zero emissions. 

Quality you can count on
Quality you can count on

We use the US Department of Defense's MIL-STD 810H standards to create a balance of reliability and durability for our ThinkPad laptops. We test against 12 standards and more than 200 quality checks to ensure they run in extreme conditions. These tests cover harsh variables like Arctic wilderness and desert dust storms, including temperature, pressure, humidity, vibration, and more.

Double the cool factor 
Double the cool factor 

The underside of the keys on our legendary ThinkPad keyboard are designed to create better airflow. Combined with with dual fans and rear ventilation, the thermal capabilities on the ThinkPad X1 Yoga Gen 8 2-in-1 keep this convertible laptop cool even when it’s working overtime.

Design
Colour name
Storm Grey
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Folder)
Housing material
Aluminium
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-1335U
Processor cores
10
Processor boost frequency
4,6 GHz
Performance-core Max Turbo Frequency
4,6 GHz
Efficient-core Max Turbo Frequency
3,4 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total kapasitas SSD
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
0,8 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network generation
5G
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.1
Near Field Communication (NFC)
Yes
WWAN
Installed
WWAN controller
Fibocom FM350-GL, 5G Sub-6 GHz, with Embedded eSIM
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Swiss
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Bundled software
Intel Connectivity Performance Suite
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width
314,4 mm
Depth
222,3 mm
Height
15,5 mm
Weight *
1,38 kg
Packaging content
Stylus pen
Yes