location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-1365U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 Carbon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21HNSJLU08
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 22:20:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-1365U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-1365U (12MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch
  • - 16GB (6400MHz) LPDDR5-SDRAM & 512GB SSD
Long product name Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-1365U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The long product name of Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-1365U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-1365U (12MB Cache), 16GB LPDDR5-SDRAM, 512GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch, Intel Iris Xe Graphics, WLAN, 5G, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-1365U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official description of Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-1365U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Takes productivity to the next level

Co-engineered with Intel®, the Lenovo ThinkPad X1 Carbon Gen 11 meets Intel® Evo™ laptop design requirements, hardware specifications, and key user experience targets for consistent responsiveness, instant wake, all-day battery life, fast charging, and intelligent video conferencing. This Evo-certified device also includes Intel® Unison™ for seamless connectivity with your Android or iOS smart phone for calling, messaging, and file and photo sharing—all done from your laptop.

Collaborating remotely never looked or sounded so good

The ThinkPad X1 Carbon Gen 11 laptop includes a highly functional and stylish Communications Bar, which houses the hybrid FHD and infrared (IR) camera or the FHD / IR mobile industry processor interface (MIPI) webcam with Computer Vision’s added security. And, of course, all cameras include the webcam privacy shutter. What’s more, 4 x 360-degree mics with integrated AI-based noise cancellation and Dolby Voice® deliver superb audio. With the quality of video calls this amazing, you may have your office anywhere you want.

Effortless connection with your phone

With Intel® Unison™, you can put your laptop at the center of all that you do. Wirelessly connect your phone—either Android or iOS—to your ThinkPad X1 Carbon Gen 11 laptop. Transfer files quickly and easily, even edit your photos and videos seamlessly on the big screen. Make and answer calls directly from your PC, with full access to your phone’s contact list. You can even receive notifications on your laptop, as well as messaging. No need to switch devices when you can do it all in one place.

Bumps up the coolness factor

The legendary ThinkPad keyboard is designed for ergonomics and comfort—and part of that comfort means improved airflow. The underside of the keys facilitates air intake when in use. Combined with the dual fan and rear venting, the ThinkPad X1 Carbon Gen 11 notebook delivers improved thermals. So whether you’re powering through your day, or your night, or both, the X1 will stay as cool as you are.

Vibrant visuals that suit your needs

No matter how you look at it, the ThinkPad X1 Carbon Gen 11 laptop features stunning displays that meet your workday needs. Whether you require richly detailed graphics with super-high screen resolution, or extra security to combat prying eyes, we’ve got options for you. Ranging from a widescreen ultra extended graphics array (WUXGA) touchscreen to a 2.8K OLED display, to a WUXGA with ePrivacy, all of the 14ʺ panels feature a 16:10 aspect ratio with maximum screen real estate. What’s more, almost all selections include Eyesafe® certification to reduce eye fatigue.

Security that works 24/7

Biometrics provide extra protection on the ThinkPad X1 Carbon Gen 11 system—from the fingerprint reader integrated with the power button to the facial recognition software that works with the IR camera. ThinkShield, our comprehensive suite of security solutions, is integral to all our business laptops. Features like discrete Trusted Platform Module (dTPM) safeguard your critical data with encryption. Presence detection automatically locks your device when you move away, while the optional PrivacyGuard display prevents wandering eyes from seeing what’s on your screen.

Keep track of your device

If you misplace your laptop, or worse, if someone takes it, locating your system has never been so easy. Now Tile® ready, the ThinkPad X1 Carbon Gen 11 works with your smartphone to find your device—even when your X1 is powered off. Simply subscribe to the Tile® service* and download the app, then set up and activate. Should your X1 ever go missing, you’ll be able to find it in an instant.

* Subscription not included and must be purchased separately.

Trusted ThinkPad quality

We use the US Department of Defense's MIL-STD 810H standards to create a balance of reliability and durability for our ThinkPad laptops. We test against 12 standards and more than 200 quality checks to ensure they run in extreme conditions. These tests cover harsh variables like Arctic wilderness and desert dust storms, including temperature, pressure, humidity, vibration, and more.

Feel good about the planet

At Lenovo, we take sustainability seriously. We’ve committed to net-zero greenhouse gas emissions by 2050, making us the world’s first PC and smartphone maker and one of only 139 companies with a net-zero target validated by Science Based Targets initiative (SBTi). For the ThinkPad X1 Carbon Gen 11, that means low-temp soldering and 90% recycled magnesium on the C cover. We use 98% post-consumer content (PCC) recycled plastic in the speaker enclosure, 25-30% PCC recycled plastic in the battery enclosure, and 90% PCC recycled plastic in the power adapter. Packaging is entirely plastic-free.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-1365U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-1365U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 Carbon, Intel® Core™ i7, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-1365U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-1365U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 Carbon. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1365U. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Pro. Product colour: Black

Design
Colour name
Deep Black, Paint
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium, Carbon fibre
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-1365U
Processor cores
10
Processor boost frequency
5,2 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
5,2 GHz
Efficient-core Max Turbo Frequency
3,9 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Configurable TDP-down
12 W
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Octa-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total kapasitas SSD
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
SSD memory type
TLC
Solid-state drive interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
4
Built-in microphone
Yes
Number of microphones
4
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network generation
5G
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
WWAN
Installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Arabic
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
Arabic, English
Operating system installed *
Windows 11 Pro
Processor special features
CPU configuration (max)
1
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
57 Wh
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
Power on, Supervisor, SSD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Certification
MIL-STD-810H
Weight & dimensions
Width
315,6 mm
Depth
222,5 mm
Height
15,4 mm
Weight *
1,12 kg