Intel Core i9-13950HX (36MB Cache), 64GB DDR5-SDRAM, 1000GB SSD, 40.6 cm (16") WQUXGA 3840 x 2400 OLED Touch, Intel UHD Graphics, NVIDIA RTX 4000 (12GB GDDR6), WLAN, Webcam, Windows 11 Pro 64-bit
Truly powerful, totally portable
Built for the modern on-the-go professional, the Lenovo ThinkPad P16 Gen 2 (16″ Intel) is a power-packed mobile workstation and desktop in one. Fueled by the latest Intel vPro® with 13th Gen Intel® Core™ HX series processors, it boasts a unique daughterboard that supports NVIDIA® RTX™ and Intel® Arc™ Pro discrete graphics. What’s more, it has a dual vapor chamber for advanced cooling, plus an Ultra Performance Mode to zip through the most resource-intensive tasks.
Configure it your way
For those that demand extra power, the ThinkPad P16 Gen 2 (16″ Intel) supports blazing-fast memory and high-performance storage. With power supply support of up to 230W, this mobile workstation can be configured to meet any need. And for the ultimate in connectivity, it has multiple ports for all your peripherals, as well as a range of WiFi options to keep you in the loop wherever work takes you.
It’s all in the details
The ThinkPad P16 Gen 2 (16″ Intel) has a backlit, spill-resistant keyboard with full a numeric keypad, making typing and number-crunching from anywhere easier, and safer. It also comes with Dolby Atmos® and Dolby Voice®, delivering superb audio. And with the optional FHD Hybrid IR camera, the human presence detection feature will alert you of potential shoulder-surfers.
Reliable & sustainable
Creators, designers, developers and other professionals can rest easy with the ThinkPad P16 Gen 2 (16″ Intel). It has been MIL-SPEC certified and passed more than 200 quality checks to ensure that it can run in the most extreme conditions. It also boasts an array of independent software vendor (ISV) certifications, ensuring that workload-optimized apps run seamlessly. And with its plastic-free packaging and recycled component content, this mobile workstation has earned its green stripes, too.
See the complete list of ISV certifications
Secured by ThinkShield
On-the-go power requires no compromise in security, which is why the ThinkPad P16 Gen 2 (16″ Intel) is protected by ThinkShield. With features including discrete Trusted Platform Module (dTPM) to encrypt your data, a biometric fingerprint reader for simple one-touch login, and a self-healing BIOS that can restore earlier system settings, your mobile workstation and data are safe wherever you go.
Specifications may vary depending upon region / model.
Lenovo ThinkPad P16, Intel® Core™ i9, 40,6 cm (16"), 3840 x 2400 pixels, 64 GB, 1 TB, Windows 11 Pro
Lenovo ThinkPad P16. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13950HX. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Black, Grey