Lenovo logo

Lenovo ThinkPad T470s Intel® Core™ i5 i5-7300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13581
Info modified on:
17 Jun 2024, 17:59:25
Long product name Lenovo ThinkPad T470s Intel® Core™ i5 i5-7300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

14", 1920 x 1080, Intel Core i5-7300U, 8GB DDR4, 256GB PCle SSD, Windows 10 Pro, 1Y Dbas Warranty

Lenovo ThinkPad T470s Intel® Core™ i5 i5-7300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Business-Ready. And Then Some.
Light and thin, the ThinkPad T470s is designed to boost productivity, wherever your business takes you. Powered by a high-performance processor and operating system, this rugged laptop boasts an all-day battery life, plenty of storage, and oodles of RAM. It can entertain on the go too—with a 14" FHD display, stereo speakers, and hi-res webcam. All of this, plus the legendary ThinkPad reliability and support.

Performance You Can Count On
With the responsiveness and efficiency of 7th generation Intel® Core™ processors, the Lenovo ThinkPad T470s lets you switch effortlessly between your favorite apps—increasing your productivity, creativity, or entertainment levels along the way.

Super Fast SSD Storage
Unlike a regular mechanical hard drive, a Solid-State Drive (SSD) has no moving parts and performs faster—including booting up (nearly 3X quicker), opening files (as much as 30% faster), and transferring files (around 200 MB/s, compared to 50-120 MB/s). As well as being quieter, it’s also more reliable, more rugged, and more secure.

Tested for Battle, Built for Success
Every ThinkPad laptop undergoes 12 stringent military tests and over 200 quality checks. So, you can rest easy knowing that your T470s is more than capable of surviving the bumps and bruises of everyday life.

User-Friendly, Business-Friendly
Easy to set up and roll out, the T470s is also quick to service, upgrade, and secure. From an everyday user to an IT technician, this business laptop is designed to make life (and work) easier for everyone.

Less is the New More
The T470s is available with Microsoft Windows 10 Pro Signature Edition. Now, you can say goodbye to unwanted trial ware, apps, or distractions. And hello to a faster laptop, from startup to shut down and everything in-between.

Forgot Your Password? Just Smile
With Windows Hello’s advanced facial recognition and fingerprint technology, there’s no need to worry about remembering your password. Simply smile at the infrared camera or touch the fingerprint reader to log in, quickly and securely.

Get Closer to the Action
By configuring your T470s with an optional touchscreen, you can interact more with your work—and have more fun during your downtime.

Make Light Work of Long Days
With its two batteries and Power Bridge technology, the T470s gives you greater flexibility and up to 10.5 hours of power on a single charge. That's more than enough juice to help you burn the midnight oil or binge watch your favorite shows.

For On-the-Go Productivity and Entertainment
Weighing around 1.3 kg and under 19 mm thin, the T470s gives you portability, without sacrificing performance. Its 14" FHD display delivers sharp, vibrant visualsperfect for working on the go or kicking back to enjoy a movie.

Stay Connected, Even When You’re Not
With super-fast LTE-A (4G) connectivity, the T470s gives you prompt access to all your cloud data and apps—even if you are out of WiFi range.

Look Sharp, Sound Sharper
The T470s has an HD web camera and dual array microphones (with background noise reduction) as standard—ideal for whether you're on a call in a busy open plan office or a bustling coffee shop

Clearer Desk, Clearer Thinking
Ultra-fast and very secure, the ThinkPad WiGig Dock (optional) can connect effortlessly, wirelessly, and instantly to your T470s and all its peripherals, such as a monitor or backup storage device. Simply place your laptop within six feet of the dock and it will do the rest. As well as reducing desktop clutter, this easy-to-use dock can even power all your other devices.

Rest Easy Wherever Life Takes You
The T470s comes with a worldwide warranty as standard, enabling you to seek expert assistance and help in 160 countries across the globe.

Enhanced, Smoother Interaction
By constantly listening to our customers, we have been able to refine the T470’s TrackPad and TrackPoint. With an improved design that lessens jumps or gaps when scrolling, these pointing devices offer a smoother, cleaner, and more accurate experience. Together with the award-winning ergonomic ThinkPad keyboard, the T470s will soon help you make light work of hard work

Prepare to Be Thunderstruck
The T470s includes Intel® Thunderbolt™ 3—the technology that brings lightning-fast Thunderbolt to USB-C at speeds up to 40 Gbps. Connect a cable from your USB-C port to a Thunderbolt 3-enabled device, and get four times the data and twice the video bandwidth of any other port type, while also supplying power. So you get Thunderbolt, USB-C, and DisplayPort. Plus, you can even output to two 4K displays with the Thunderbolt Dock.

Short summary description Lenovo ThinkPad T470s Intel® Core™ i5 i5-7300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad T470s, Intel® Core™ i5, 2,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T470s Intel® Core™ i5 i5-7300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad T470s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.