Lenovo logo

Lenovo ThinkCentre neo 50s Gen 4 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro SFF PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15119
Info modified on:
15 Oct 2024, 08:22:27
Short summary description Lenovo ThinkCentre neo 50s Gen 4 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro SFF PC Black:

Lenovo ThinkCentre neo 50s Gen 4, 2,1 GHz, Intel® Core™ i7, i7-13700, 16 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 50s Gen 4 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro SFF PC Black:

Lenovo ThinkCentre neo 50s Gen 4. Processor frequency: 2,1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.