location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo V30a-22IIL AIO Intel® Core™ i3 i3-1005G1 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V30a-22IIL AIO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11LC000BPG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195348274258 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:28:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo V30a-22IIL AIO Intel® Core™ i3 i3-1005G1 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i3-1005G1 (2C/4T, 1.2/3.4GHz, 4MB)
  • - 1x 8GB SO-DIMM DDR4-3200
  • - 256GB SSD M.2 2242 PCIe NVMe
  • - Intel UHD Graphics
  • - Windows 10 Home 64
Warranty: 1-year, Onsite
Long product name Lenovo V30a-22IIL AIO Intel® Core™ i3 i3-1005G1 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black :
The long product name of Lenovo V30a-22IIL AIO Intel® Core™ i3 i3-1005G1 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-1005G1 (2C/4T, 1.2/3.4GHz, 4MB), 1x 8GB SO-DIMM DDR4-3200, 256GB SSD M.2 2242 PCIe NVMe, 21.5" FHD (1920x1080) IPS Anti-glare, Intel UHD Graphics, Intel 9560 11ac 2x2 + BT5.0, 720p, Windows 10 Home 64
More>>>
Lenovo V30a-22IIL AIO Intel® Core™ i3 i3-1005G1 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:
The official description of Lenovo V30a-22IIL AIO Intel® Core™ i3 i3-1005G1 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great performance in minimal space
Rely on the Lenovo V30a (22") all-in-one PC to tackle your business computing without taking up a lot of space. Its compact footprint minimizes clutter while its 10th Gen Intel® Core™ processor accelerates productivity. The Smart Conference feature enhances collaboration, while hearty security features round out the perfect PC for your business venture.

Short summary description Lenovo V30a-22IIL AIO Intel® Core™ i3 i3-1005G1 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This short summary of the Lenovo V30a-22IIL AIO Intel® Core™ i3 i3-1005G1 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo V30a-22IIL AIO, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 8 GB, 256 GB, Windows 10 Home

Long summary description Lenovo V30a-22IIL AIO Intel® Core™ i3 i3-1005G1 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Lenovo V30a-22IIL AIO Intel® Core™ i3 i3-1005G1 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Lenovo V30a-22IIL AIO. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 1,2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black

Performance means productivity
Performance means productivity

With up to 10th Gen Intel® Core™ i5 processors, speedy PCIe SSD storage, and up to 32MB DDR4 memory, the Lenovo V30a (22") all-in-one is a powerful, responsive business PC. Its 21.5" display is great for viewing large spreadsheets and long-form documents. Its Modern Standby feature reduces power consumption while allowing for instant email updates and VoIP access, even when the PC is inactive.

Protect your data & privacy
Restrict port access with Smart USB Protection to protect against data theft. Security features fully disable ports and the webcam via the PC’s BIOS, securely erases data, and restricts hard drive access via password. Protect your privacy with a dedicated shutter on the optional camera.

Improved user comfort
Improved user comfort

With its 92% screen-to-body ratio and Full HD resolution, the 21.5" anti-glare display yields impressive visual clarity. If your workspace requires wall-mounting, never fear—the display is also VESA-compatible. Or use the ergonomic stand for convenient tilt, and swivel functionality. Low Blue Light and Ultra Low Noise certifications further guarantee your comfort as you work.

Enhanced video conferences
Smart Conference makes teleconferencing easy, with clear audio. Filter out background noise and enhance the speaker’s voice from any direction, in a single- or multiple-participant meeting. Make collaboration seamless and efficient.