Leitz logo

Leitz 52100095 desk tray/organizer Polystyrene Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88040
Info modified on:
19 Apr 2023, 13:29:54
Long product name Leitz 52100095 desk tray/organizer Polystyrene Black:

Letter Tray Drawer Unit, Black

Leitz 52100095 desk tray/organizer Polystyrene Black:

A unique filing and storage product which can be part of the Leitz Plus modular letter tray system or used on its own. Design and colour-coordinated with the Leitz Plus desktop filing range.

Short summary description Leitz 52100095 desk tray/organizer Polystyrene Black:

Leitz 52100095, Polystyrene, Black, 255 mm, 376 mm, 70 mm, 590 g

Long summary description Leitz 52100095 desk tray/organizer Polystyrene Black:

Leitz 52100095. Material: Polystyrene, Product colour: Black. Width: 255 mm, Length: 376 mm, Height: 70 mm. Quantity per pack: 1 pc(s)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.