location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 42450094 ring binder A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42450094
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42450094 show
Show alternative article codes used in the online market place
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:27:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 42450094 ring binder A4 Black :
The long product name of Leitz 42450094 ring binder A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Active Style SoftClick Ring Binder
More>>>
Leitz 42450094 ring binder A4 Black:
The official description of Leitz 42450094 ring binder A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Innovative and distinctive ring binder with a soft brushed finish and in a sophisticated range of colours - arctic white, garnet red, celadon green, titan blue and satin black - complementing silver frame. Lightweight material and ergonomic design for easy handling of documents on the move and in the office.

Short summary description Leitz 42450094 ring binder A4 Black:
This short summary of the Leitz 42450094 ring binder A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 42450094, A4, Black, 280 sheets, 297 mm, 52 mm, 320 mm

Long summary description Leitz 42450094 ring binder A4 Black:
This is an auto-generated long summary of Leitz 42450094 ring binder A4 Black based on the first three specs of the first five spec groups.

Leitz 42450094. Format: A4, Product colour: Black, Maximum capacity: 280 sheets. Width: 297 mm, Depth: 52 mm, Height: 320 mm. Quantity per pack: 1 pc(s)

Features
Format *
A4
Product colour
Black
Maximum capacity
280 sheets
Weight & dimensions
Width
297 mm
Weight & dimensions
Depth
52 mm
Height
320 mm
Weight
480 g
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)