Legrand logo

Legrand 0 786 73 socket-outlet RJ-45 White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34049
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Legrand 0 786 73 socket-outlet RJ-45 White:

Legrand 0 786 73, RJ-45, 2 module(s), FTP, 5e, White, 797 g

Long summary description Legrand 0 786 73 socket-outlet RJ-45 White:

Legrand 0 786 73. Socket type: RJ-45, Modules quantity (max): 2 module(s), Cable type: FTP. Product colour: White. Package weight: 797 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.