location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS M6235cidn Laser A4 9600 x 600 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M6235cidn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102V03NL1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983049006 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:28:24
The date of the most recent change of this product data-sheet in Icecat.
KYOCERA 1102V03NL1 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA ECOSYS M6235cidn Laser A4 9600 x 600 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 35 pages per minute in A4 in colour and b/w
  • - Long-life components provide unprecedented efficiency and reliability
  • - Compact design with full functionality
  • - Double-sided print, copy, scan and fax (M66535cidn only) functionality as standard
  • - 7-inch full-colour touch panel with home screen provides ease of use
  • - Low power consumption saves energy
  • - HyPAS™ solution platform enables powerful customisations
  • - Quick smooth scanning with the Single Pass Duplex scanning feeder
  • - Searcheable PDF and Scan to MS Office with optional Scan Extension Kit
Long product name KYOCERA ECOSYS M6235cidn Laser A4 9600 x 600 DPI 35 ppm :
The long product name of KYOCERA ECOSYS M6235cidn Laser A4 9600 x 600 DPI 35 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-in-1 Multi Function System, A4, 35 ppm, Laser, USB 2.0 and Gigabit network interface, USB Host, 100 sheet multi purpose tray + 250 sheet standard paper tray paper capacity, a maximum of 1850 sheets
More>>>
KYOCERA ECOSYS M6235cidn Laser A4 9600 x 600 DPI 35 ppm:
The official description of KYOCERA ECOSYS M6235cidn Laser A4 9600 x 600 DPI 35 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This new A4 colour MFP is designed specifically for medium and large-sized work groups, offering both reliability and fastest output speeds in both colour and b/w and now complying with the newest environmental standards. The convenient touch panel provides simple, direct access to the multifunctionals’ numerous functions. What’s more, dedicated program keys and KYOCERA’s open solution platform HyPAS can help further optimize your document workflow

Short summary description KYOCERA ECOSYS M6235cidn Laser A4 9600 x 600 DPI 35 ppm:
This short summary of the KYOCERA ECOSYS M6235cidn Laser A4 9600 x 600 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS M6235cidn, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M6235cidn Laser A4 9600 x 600 DPI 35 ppm:
This is an auto-generated long summary of KYOCERA ECOSYS M6235cidn Laser A4 9600 x 600 DPI 35 ppm based on the first three specs of the first five spec groups.

KYOCERA ECOSYS M6235cidn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 35 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Engine speed
Engine speed

Up to 35 pages A4 per minute in colour and b/w

Resolution
Resolution

1200 x 1200 dpi (print, at reduced speed) 600 x 600 dpi (scan/copy)

Dimensions (W x D x H)
Dimensions (W x D x H)

480 x 577 x 619.5 mm

Warranty
Warranty

Additional warranty on long-life parts for 3 years or 200 000 pages

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
35 ppm
Duplex print speed (black, normal quality, A4/US Letter)
17 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
17 ppm
Warm-up time
25 s
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
7,5 s
N-in-1 print function
Yes
N-up printing
2, 4, 6, 8, 9, 16, 25
Watermark printing
Yes
Economical printing
Yes
Secure printing
Yes
Poster printing function
Yes
Copying
Duplex copying *
Yes
Mode penyalinan dupleks
Auto
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Copy speed (colour, normal quality, A4)
35 cpm
Copy speed (colour, normal, US Letter)
35 cpm
Duplex copy speed (US Letter, black)
35 ppm
Time to first copy (black, normal)
7,5 s
Time to first copy (colour, normal)
8,5 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Copy programming function
Yes
ID-card copy function
Yes
Scanning
Duplex scanning *
Yes
Mode pemindaian dupleks
Auto
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, FTP, SMB, TWAIN, USB, WIA
Scan speed (colour)
40 ppm
Scan speed (black)
60 ppm
Duplex scan speed (colour)
46 ppm
Duplex scan speed (black)
62 ppm
Image formats supported
JPEG, TIFF
Document formats supported
PDF, XPS
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Recommended duty cycle
2000 - 8000 pages per month
Maximum duty cycle *
100000 pages per month
Duplex functions *
Copy, Print, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PCL XL, PostScript 3, XPS
Printer fonts
Barcode, Bitmap, PCL, Windows
Number of printer fonts
93
Replacement cartridges
TK-5280K, TK-5280C, TK-5280M, TK-5280Y
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
250 sheets
Paper tray 2 input capacity
500 sheets
Paper tray 3 input capacity
500 sheets
Paper tray 4 input capacity
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
4
Maximum input capacity
1850 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Legal, Letter, Letterhead, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Folio, Legal, Letter
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 163 g/m²
Paper handling
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 120 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Ethernet, Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth
No
Near Field Communication (NFC)
No
Email protocols
POP3, SMTP
Email over SSL
Yes
Mobile printing technologies
Google Cloud Print, Kyocera Mobile Print, Mopria Print Service
Performance
Maximum internal memory
3000 MB
Card reader integrated
Yes
Internal memory *
1000 MB
Compatible memory cards
SD, SDHC
Built-in processor
Yes
Processor family
ARM Cortex-A9
Processor frequency
1200 MHz
Processor cores
2
Coprocessor
Yes
Coprocessor frequency
0,1 GHz
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
52 dB
Sound pressure level (standby)
30 dB
Sound pressure level (quiet mode)
47 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
17,8 cm (7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
1369 W
Power consumption (average operating)
532 W
Power consumption (printing)
532 W
Power consumption (copying)
547 W
Power consumption (ready)
84 W
Power consumption (sleep)
0,6 W
Power consumption (off)
0,2 W
Energy Star Typical Electricity Consumption (TEC)
1,63 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 32,5 °C
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3500 m
Non-operating altitude
0,6 - 15000 m
Certificates
Waste Electrical and Electronic Equipment (WEEE) compliance
Yes
Certification
TÜV/GS, CE
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
480 mm
Depth
577 mm
Height
620 mm
Weight
36,5 kg
Packaging data
Package width
726 mm
Package depth
623 mm
Package height
828 mm
Package weight
49 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Included cartridge capacity (CMY)
5000 pages
Imaging unit included
Yes
Cables included
AC
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Technical details
Compliance certificates
REACH, RoHS
Brand Image Product code Product Stock Price from
KYOCERA ECOSYS M6635cidn Laser A4 1200 x 1200 DPI 35 ppm KYOCERA ECOSYS M6635cidn Laser A4 1200 x 1200 DPI 35 ppm
(show image)
870B61102V13NL0 M6635cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6630cidn/KL3 Laser A4 1200 x 1200 DPI 30 ppm KYOCERA ECOSYS M6630cidn/KL3 Laser A4 1200 x 1200 DPI 30 ppm
(show image)
870B61102TZ3NL0 M6630cidn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6235cidn Laser A4 1200 x 1200 DPI 35 ppm KYOCERA ECOSYS M6235cidn Laser A4 1200 x 1200 DPI 35 ppm
(show image)
870B61102V03NL0 M6235cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6230cidn/KL3 Laser A4 1200 x 1200 DPI 30 ppm KYOCERA ECOSYS M6230cidn/KL3 Laser A4 1200 x 1200 DPI 30 ppm
(show image)
870B61102TY3NL0 M6230cidn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6635cidn Laser A4 9600 x 600 DPI 35 ppm KYOCERA ECOSYS M6635cidn Laser A4 9600 x 600 DPI 35 ppm
(show image)
1102V13NL0 M6635cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6630cidn Laser A4 1200 x 1200 DPI 30 ppm KYOCERA ECOSYS M6630cidn Laser A4 1200 x 1200 DPI 30 ppm
(show image)
1102TZ3NL0 M6630cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6230cidn Laser A4 1200 x 1200 DPI 30 ppm KYOCERA ECOSYS M6230cidn Laser A4 1200 x 1200 DPI 30 ppm
(show image)
1102TY3NL1 M6230cidn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)