location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KWorld KG-SHA104 digital video recorder (DVR) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KWorld Check ‘KWorld’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KG-SHA104
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KG-SHA104
Category:
Sometimes referred to by the merchandising term personal video recorder (PVR),this is a consumer electronics device or application software that records video in a digital format to a disk drive, USB flash drive, SD memory card, SSD or other local or networked mass storage device. The term includes set-top boxes (STB) with direct to disk recording facility, portable media players (PMP) with recording, recorders (PMR) as camcorders that record onto Secure Digital memory cards and software for personal computers which enables video capture and playback to and from a hard disk drive.
Digital Video Recorders (DVR) Check ‘KWorld’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KWorld: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2018 03:47:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KWorld KG-SHA104 digital video recorder (DVR) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Channels quantity: 4 channels
  • - Hard drive interface: Serial ATA
  • - Power requirements: DC 12V/3A
  • - Black
Long product name KWorld KG-SHA104 digital video recorder (DVR) Black :
The long product name of KWorld KG-SHA104 digital video recorder (DVR) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KG-SHA104 - 4 Channel SHA-DVR
More>>>
Short summary description KWorld KG-SHA104 digital video recorder (DVR) Black:
This short summary of the KWorld KG-SHA104 digital video recorder (DVR) Black data-sheet is auto-generated and uses the product title and the first six key specs.

KWorld KG-SHA104, Black, H.264, 120 fps, 352x240, 704x240, 704x480, 352x288, 352x240, 352x288, 704x288, 704x576, 4 channels, Fast, Fast forward, Frame-by-frame, Normal

Long summary description KWorld KG-SHA104 digital video recorder (DVR) Black:
This is an auto-generated long summary of KWorld KG-SHA104 digital video recorder (DVR) Black based on the first three specs of the first five spec groups.

KWorld KG-SHA104. Product colour: Black, Video compression formats: H.264, Video capturing speed: 120 fps. Ethernet interface type: Fast Ethernet, Supported network protocols: TCP/IP, UDP, DHCP,DNNS, PPPoE. Hard drive interface: Serial ATA. Power requirements: DC 12V/3A. Dimensions (WxDxH): 300 x 224 x 55 mm, Weight: 2,9 kg

Brand Image Product code Product Stock Price from
KWorld

KWorld KG-SHA116 digital video recorder (DVR) Black
(show image)
KG-SHA116 KG-SHA116 0.00
(excl. VAT)
0 (incl. VAT)
KWorld

KWorld KG-SHA108 digital video recorder (DVR) Black
(show image)
KG-SHA108 KG-SHA108 0.00
(excl. VAT)
0 (incl. VAT)