Komplett ZBOX MAGNUS EN1060K, 2,7 GHz, Intel® Core™ i5, i5-7500T, 8 GB, 1 TB, Windows 10 Home
Komplett ZBOX MAGNUS EN1060K. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: Mini PC. Product colour: Black