location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid KSB1575 1,7 L Tabletop blender Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid Check ‘KitchenAid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KSB1575
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KSB1575ER
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘KitchenAid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name KitchenAid KSB1575 1,7 L Tabletop blender Red :
The long product name of KitchenAid KSB1575 1,7 L Tabletop blender Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5-Speed Diamond Blender
More>>>
KitchenAid KSB1575 1,7 L Tabletop blender Red:
The official description of KitchenAid KSB1575 1,7 L Tabletop blender Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The KitchenAid® Diamond Blender, with exclusive diamond blending system, provides the ultimate blending performance to stir, chop, mix, puree and liquify, with pulse 1-5 settings and crush ice mode. A robust motor, unique one-piece, BPA-Free diamond pitcher, stainless steel blades and electronic controls combine to create a powerful vortex that is fast and thorough for exceptional blending results. Additionally, Intelli-Speed® Motor Control senses contents and maintains optimal speed to power through all ingredients.

Short summary description KitchenAid KSB1575 1,7 L Tabletop blender Red:
This short summary of the KitchenAid KSB1575 1,7 L Tabletop blender Red data-sheet is auto-generated and uses the product title and the first six key specs.

KitchenAid KSB1575, Tabletop blender, 1,7 L, Pulse function, Ice crushing, Red

Long summary description KitchenAid KSB1575 1,7 L Tabletop blender Red:
This is an auto-generated long summary of KitchenAid KSB1575 1,7 L Tabletop blender Red based on the first three specs of the first five spec groups.

KitchenAid KSB1575. Bowl capacity: 1,7 L. Type: Tabletop blender, Product colour: Red. Shaft material: Metal, Blade material: Stainless steel. Width: 228,6 mm, Depth: 215,9 mm, Height: 419,1 mm

Performance
Bowl capacity *
1,7 L
Number of speeds *
5
Pulse function *
Yes
Ice crushing *
Yes
Chopper
Yes
Design
Removable bowl
Yes
Type *
Tabletop blender
Product colour *
Red
Material
Shaft material
Metal
Blade material
Stainless steel
Weight & dimensions
Width
228,6 mm
Depth
215,9 mm
Height
419,1 mm
Weight
5 kg
Technical details
Doesn't contain
Bisphenol A (BPA)
Source Testseek summary Average rating
Reviews
Updated:
2018-01-31 09:47:14
Uk has collected 3 expert reviews for KitchenAid KSB1575 1.7 L Tabletop blender Red and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2018-03-03 10:09:48
What is the KitchenAid Diamond Blender? The KitchenAid Diamond Blender is for those who like their sauces and soups smooth and their smoothies even silkier. A more mature version of the loveably retro Artisan Blender, the Diamond offers greater capacity a...
Good Can blend hot foods and crush ice, Tight-fitting lid, Dedicated function buttons with tailored programmes...
Bad Noisy on top speed, No recipe book supplied, Taller than most...
Bottom line Offering reliability, power and functionality without a high-end price tag, the Diamond Blender could be a cook's best friend. Next, read more Home Appliance Reviews...
80%