Kensington logo

Kensington 32938923 board accessory

Product code:
Icecat Product ID:
Data-sheet quality:
created by   Kensington
Product views:
43192
Info modified on:
21 Oct 2022, 10:14:32
Long product name Kensington 32938923 board accessory:

T-Cards A110 Peach (100)

Kensington 32938923 board accessory:

Choose size and colour.

- Packs of 100 in a range of colours: white, peach, light green, dark green, yellow, pink, red, grey, light blue, dark blue
- Packaging folds back to store pack on system, so fresh cards are always handy

Short summary description Kensington 32938923 board accessory:

Kensington 32938923, 124 mm, 21 mm, 181 mm

Long summary description Kensington 32938923 board accessory:

Kensington 32938923. Package width: 124 mm, Package depth: 21 mm, Package height: 181 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.