König logo

König HAV-AC10 alarm clock Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5958
Info modified on:
21 Oct 2022, 10:32:10
Long product name König HAV-AC10 alarm clock Black:

0.6" LED, 230 V AC, 50 Hz

Short summary description König HAV-AC10 alarm clock Black:

König HAV-AC10, Black, LED

Long summary description König HAV-AC10 alarm clock Black:

König HAV-AC10. Product colour: Black. Display type: LED

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.