location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-HM30 1,5 MP CMOS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-HM30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZHM30SEU
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2019 11:39:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GZ-HM30 1,5 MP CMOS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,5 MP CMOS 25,4 / 5,8 mm (1 / 5.8") Silver
  • - Optical zoom: 40x Digital zoom: 200x
  • - LCD 6,86 cm (2.7")
  • - Built-in microphone
  • - HDMI
  • - Lithium-Ion (Li-Ion)
Long product name JVC GZ-HM30 1,5 MP CMOS Silver :
The long product name of JVC GZ-HM30 1,5 MP CMOS Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GZ-HM30, CMOS, 1/5.8", 1.5M, 40x, 200x, F1.8 - F6.3, SD/SDXC, TFT LCD 2.7"
More>>>
Short summary description JVC GZ-HM30 1,5 MP CMOS Silver:
This short summary of the JVC GZ-HM30 1,5 MP CMOS Silver data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-HM30, 1,5 MP, CMOS, 25,4 / 5,8 mm (1 / 5.8"), 6,86 cm (2.7"), LCD, 215 g

Long summary description JVC GZ-HM30 1,5 MP CMOS Silver:
This is an auto-generated long summary of JVC GZ-HM30 1,5 MP CMOS Silver based on the first three specs of the first five spec groups.

JVC GZ-HM30. Total megapixels: 1,5 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 5,8 mm (1 / 5.8"). Optical zoom: 40x, Digital zoom: 200x, Focal length range: 2.9 - 116 mm. Compatible memory cards: SD, SDHC, SDXC. Display diagonal: 6,86 cm (2.7"), Display: LCD. Product colour: Silver

Brand Image Product code Product Stock Price from
JVC

JVC GC-PX100BEU Handheld camcorder 12,8 MP CMOS Full HD Black
(show image)
GCPX100BEU GC-PX100BEU HD Memory Camera 0.00
(excl. VAT)
0 (incl. VAT)