location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 55131 learning toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Counting 1-10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55131 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446551318
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2022 15:57:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Goula 55131 learning toy :
The long product name of Goula 55131 learning toy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula Counting 1-10, 3+
More>>>
Goula 55131 learning toy:
The official description of Goula 55131 learning toy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Learns the child to count from 1-10, associate numbers, quantities and hand signals.

Short summary description Goula 55131 learning toy:
This short summary of the Goula 55131 learning toy data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 55131, 3 yr(s), Wood, Multicolour

Long summary description Goula 55131 learning toy:
This is an auto-generated long summary of Goula 55131 learning toy based on the first three specs of the first five spec groups.

Goula 55131. Recommended age (min): 3 yr(s), Minimum number of players: 1, Material: Wood, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Wood
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Minimum number of players *
1
Number of pieces
95 pc(s)
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Fine motor skills training, Motor skills training, Math & counting learning
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
1,2 kg
Packaging data
Package width
225 mm
Package depth
64 mm
Package height
225 mm
Package weight
1,3 kg
Package tare weight
100 g
Other features
(cdm) Parental presence
No
Logistics data
Customs product code (TARIC)
95030099
Number of layers per pallet
5 pc(s)
Quantity per pallet
240 pc(s)
Master (outer) case width
240 mm
Master (outer) case length
480 mm
Master (outer) case height
300 mm
Quantity per master (outer) case
8 pc(s)
Master (outer) case net weight
12 kg
Master (outer) case tare weight
400 g
Master (outer) case weight
12,4 kg
Master (outer) case volume
34200 cm³
Pallet height
165 cm
Pallet weight
387 kg
Number of cartons per pallet
30 pc(s)
Number of cartons per pallet layer
6 pc(s)