location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Rubik's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Snake
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00720 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126007204
Category: Brain Teasers Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rubik's Snake :
The long product name of Rubik's Snake. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rubik's Snake, 8+
More>>>
Short summary description Rubik's Snake:
This short summary of the Rubik's Snake data-sheet is auto-generated and uses the product title and the first six key specs.

Rubik's Snake, 8 yr(s), 30 min

Long summary description Rubik's Snake:
This is an auto-generated long summary of Rubik's Snake based on the first three specs of the first five spec groups.

Rubik's Snake. Recommended age (min): 8 yr(s), Game duration: 30 min

Features
Suggested gender *
Any gender
Product colour *
Multicolour
Recommended age (min) *
8 yr(s)
Game duration *
30 min
Minimum number of players *
1
Release date (DD/MM/YYYY)
01,10,2012
Country of origin
China
Packaging data
Package width
132 mm
Package depth
107 mm
Package height
120 mm
Package weight
140 g
Package volume
1694,88 cm³
Logistics data
Master (outer) case width
155 mm
Master (outer) case length
370 mm
Master (outer) case height
220 mm
Logistics data
Master (outer) case weight
1,16 kg
Master (outer) case volume
12617 cm³
Number of cartons per pallet
130 pc(s)
Number of cartons per pallet layer
13 pc(s)
Quantity per master (outer) case
6 pc(s)
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
150,8 kg
Number of layers per pallet
10 pc(s)
Quantity per pallet
780 pc(s)
Quantity per intermodal container (20ft)
12300 pc(s)
Quantity per intermodal container (40ft)
26460 pc(s)