location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Link 400 USB receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Link 400a USB-A, DECT, MS, PH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14205-27
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Link 400 USB receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outstanding range
  • - DECT wireless security
  • - Flexible, portable, durable
  • - Professional grade conversations
  • - Easy to set up and use
Long product name Jabra Link 400 USB receiver :
The long product name of Jabra Link 400 USB receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Link 400a USB-A, DECT, MS, PH
More>>>
Jabra Link 400 USB receiver:
The official description of Jabra Link 400 USB receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Link 400
Upgrade your Engage headset with portable DECT wireless connectivity

INDUSTRY-LEADING WIRELESS RANGE
This compact, flexible USB DECT adapter keeps you connected up to 150m/490ft away from your laptop, and also enables you to easily move about with your laptop during calls. It’s time to go free range.

WHY DECT?
DECT is designed specifically for wireless telephony communications, making it an ideal choice for call-intensive workers who need additional mobility. The Link 400 delivers a wireless range that’s typically up to 15 times that of a Class 2 Bluetooth device. Go long.

PORTABILITY
Unlike traditional USB adapters, the Link 400 has a unique, bendable design that delivers extra durability – reducing the risk of damage if you happen to leave it plugged into your laptop when you move around. Find your 'get up and go'.

EASE OF USE
The Link 400 features a large button for easy one-touch pairing with your Engage headset. The bright color-coded LED helps you to manage calls effectively, turning blue when connected, green when on a call, and red when muted. The Microsoft Teams variant LED shows purple when connected to Teams, and pulses purple for Microsoft Teams notifications. Add a bit of color to your day.

SECURITY
The Link 400 is DECT Security certified. But your data security is our priority, so it also goes beyond DECT Security step C level, with additional military-grade FIPS 256-bit encryption algorithms. It's like Fort Knox. But smaller.

COMPATIBILITY
The Link 400 is included with the Engage 55 , and can also be purchased separately to upgrade Engage 65 and 75 headsets to base-free mobility. Give your headset a serious mobility boost.

WORKS WITH EVERYTHING
The Link 400 works with all leading Unified Communications (UC) and contact center platforms, comes in either UC or Microsoft Teams variants, and has a choice of USB-A and USB-C connections, to deliver a seamless hybrid working experience. However you work, it works.

BETTER CONNECTION
When you’re in an area with more wireless users, superior DECT density means your connection won't be affected. From packed offices, to busy apartment buildings.

EASY UPDATES
Firmware updates through Jabra Xpress and Jabra Direct allow you to easily manage your device, ensuring you experience optimal performance levels, now and in the future. Always bang up to date.

Short summary description Jabra Link 400 USB receiver:
This short summary of the Jabra Link 400 USB receiver data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Link 400, USB receiver, Black

Long summary description Jabra Link 400 USB receiver:
This is an auto-generated long summary of Jabra Link 400 USB receiver based on the first three specs of the first five spec groups.

Jabra Link 400. Product type: USB receiver, Product colour: Black

INDUSTRY-LEADING WIRELESS RANGE

This compact, flexible USB DECT adapter keeps you connected up to 150m away from your laptop and also enables you to easily move about with your laptop during calls. It’s time to go free range.

WHY DECT?

DECT is designed specifically for wireless telephony communications, making it an ideal choice for call-intensive workers who need additional mobility. The Link 400 delivers a wireless range that’s typically up to 15 times that of a Class 2 Bluetooth device. Go long.

PORTABILITY

Unlike traditional USB adapters, the Link 400 has a unique, bendable design that delivers extra durability – reducing the risk of damage if you happen to leave it plugged into your laptop when you move around. Find your 'get up and go'.

EASE OF USE

The Link 400 features a large button for easy one-touch pairing with your Engage headset. The bright colour-coded LED helps you to manage calls effectively, turning blue when connected, green when on a call and red when muted. The Microsoft Teams variant LED shows purple when connected to Teams, and pulses purple for Microsoft Teams notifications. Add a bit of colour to your day.

SECURITY

The Link 400 is DECT Security certified. But your data security is our priority, so it also goes beyond DECT Security step C level, with additional military-grade FIPS 256-bit encryption algorithms. It's like Fort Knox. But smaller.

COMPATIBILITY

The Link 400 is included with the Engage 55 and can also be purchased separately to upgrade Engage 65 and 75 headsets to base-free mobility.1 Give your headset a serious mobility boost.

WORKS WITH EVERYTHING

The Link 400 works with all leading Unified Communications (UC) and contact centre platforms, comes in either UC or Microsoft Teams variants and has a choice of USB-A and USB-C connections, to deliver a seamless hybrid working experience. However you work, it works.

BETTER CONNECTION

When you’re in an area with more wireless users, superior DECT density means your connection won't be affected. From packed offices, to busy apartment buildings.

EASY UPDATES

Firmware updates through Jabra Xpress and Jabra Direct allow you to easily manage your device, ensuring you experience optimal performance levels, now and in the future. Always bang up to date.

Features
Product type *
USB receiver
Brand compatibility *
Jabra
Compatibility
Engage 55, Engage 65, Engage 75
Product colour
Black
Wireless range
150 m
Weight & dimensions
Width
33 mm
Ports & interfaces
Connector 1
USB A
Packaging content
Quantity per pack
1 pc(s)
Power
USB connector type
USB Type-A