location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iStarUSA DAGE424U40SAS-EXP Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iStarUSA Check ‘iStarUSA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAGE424U40SAS-EXP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAGE424U40SASEXP
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘iStarUSA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   iStarUSA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:14:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iStarUSA DAGE424U40SAS-EXP Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Material: Steel
  • - 3 Gbit/s
Long product name iStarUSA DAGE424U40SAS-EXP Black :
The long product name of iStarUSA DAGE424U40SAS-EXP Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DAGE424U40SAS-EXP, 4U, 24-bay, 3.5", SAS/SATA, 750W
More>>>
Short summary description iStarUSA DAGE424U40SAS-EXP Black:
This short summary of the iStarUSA DAGE424U40SAS-EXP Black data-sheet is auto-generated and uses the product title and the first six key specs.

iStarUSA DAGE424U40SAS-EXP, Black, Steel, 3 fan(s), 12 cm, 3 Gbit/s, Fan fail, HDD, Power

Long summary description iStarUSA DAGE424U40SAS-EXP Black:
This is an auto-generated long summary of iStarUSA DAGE424U40SAS-EXP Black based on the first three specs of the first five spec groups.

iStarUSA DAGE424U40SAS-EXP. Product colour: Black, Material: Steel, Number of fans: 3 fan(s). Width: 482,6 mm, Depth: 571,5 mm, Height: 133,4 mm