location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IOCELL Networks 351UNE Black, Red 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IOCELL Networks Check ‘IOCELL Networks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
351UNE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
351UNE2TB
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘IOCELL Networks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   IOCELL Networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IOCELL Networks 351UNE Black, Red 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA, Serial ATA II 3.5"
  • - Number of storage drives supported: 1
  • - 3 Gbit/s
  • - Black, Red
Warranty: 1 year
Long product name IOCELL Networks 351UNE Black, Red 3.5" :
The long product name of IOCELL Networks 351UNE Black, Red 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

351UNE, 2TB, USB 2.0, SATAII, eSATA, Gigabit Ethernet
More>>>
Short summary description IOCELL Networks 351UNE Black, Red 3.5":
This short summary of the IOCELL Networks 351UNE Black, Red 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

IOCELL Networks 351UNE, 3.5", Serial ATA, Serial ATA II, 3 Gbit/s, Black, Red

Long summary description IOCELL Networks 351UNE Black, Red 3.5":
This is an auto-generated long summary of IOCELL Networks 351UNE Black, Red 3.5" based on the first three specs of the first five spec groups.

IOCELL Networks 351UNE. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II. Data transfer rate: 3 Gbit/s. RAID levels: 0, 1. Product colour: Black, Red

Source Testseek summary Average rating
Reviews
Updated:
2011-11-13 10:11:38
Uk has collected 13 expert reviews for IOCELL Networks 351UNE Black, Red 3.5" and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2011-11-13 10:11:22
Network direct attached storage drives (NDAS) such as Iocell’s Netdisk 351UNE offer an alternative to traditional NAS drives for shared, network storage. The idea is that, by shunning TCP/IP in favour of the NDAS protocol, overheads are reduced and per...
Bottom line Not the most fully featured network drive, but faster than standard NAS drives and reasonably priced too...
83%
expertreviews.co.uk
Updated:
2011-11-13 10:11:26
Most network attached storage (NAS) devices need to be configured before they can be used. Although most NAS web management interfaces are straightforward, they can be daunting and time-consuming if you're a network storage novice. IoCell promises that...
Bottom line It's a basic NAS, but it's still a great buy thanks to its simple configuration, fast performance and low price...
100%
trustedreviews.com
Updated:
2011-11-13 10:11:28
The IOCELL NetDISK 351UNE is ostensibly just another NAS, but you should never judge an external storage device by its chassis. The NetDISK 351UNE does indeed have a Gigabit Ethernet port, but it also features an eSATA and a USB port, making this a Networ...
Bottom line The IOCELL NetDISK 351UNE takes an interesting tangent to the usual array of external hard drive caddies and NAS devices and it has paid off. It's easy to use and, more importantly, offers transfer speeds as fast as you'll get away from a USB 3.0 device...
80%
itreviews.com
Updated:
2011-11-13 10:11:33
The 351UNE is a tidy, flexible solution that offers a range of connectivity and some very impressive performance. It'd be ideal for boosting storage over a network and, since it is so well priced, should currently be considered the most appealing NDAS...
0%
theregister.co.uk
Updated:
2011-11-13 10:11:35
Offered either as a shell or in capacities up to 2TB and designed with small businesses in mind, Iocell Networks utilises Network Direct Attached Storage (NDAS) to pitch its drives above and beyond other comparable single-disk Nas solutions. With claim...
Bottom line If you are looking to securely expand the storage capability of your small business or home office at incredible speed with the option of aggregation or Raid then the NetDisk is the obvious choice, just don’t go looking for it to replace your old me...
80%