HPE logo

HPE R1.5kVA G3 1U INTL UPS uninterruptible power supply (UPS) 1,5 kVA 1000 W 4 AC outlet(s)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121941
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4 hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMware-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution.Warranty: three yearwith the first year including parts and laborWarranty: Three-yearwith the first year including parts and labor
Long product name HPE R1.5kVA G3 1U INTL UPS uninterruptible power supply (UPS) 1,5 kVA 1000 W 4 AC outlet(s):

HP R1.5kVA G3 1U INTL Uninterruptible Power System

Short summary description HPE R1.5kVA G3 1U INTL UPS uninterruptible power supply (UPS) 1,5 kVA 1000 W 4 AC outlet(s):

HPE R1.5kVA G3 1U INTL UPS, 1,5 kVA, 1000 W, 220 V, 240 V, 50/60 Hz, C13 coupler

Long summary description HPE R1.5kVA G3 1U INTL UPS uninterruptible power supply (UPS) 1,5 kVA 1000 W 4 AC outlet(s):

HPE R1.5kVA G3 1U INTL UPS. Output power capacity: 1,5 kVA, Output power: 1000 W, Input operation voltage (min): 220 V. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA). Form factor: Rackmount, Product colour: Black, Rack capacity: 1U. Width: 444,5 mm, Depth: 610 mm, Height: 44,4 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.