HPE logo

HPE ProLiant BL465c Gen8 server Blade AMD Opteron 6380 2,5 GHz 16 GB DDR3-SDRAM

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53832
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3/3/3 - Serverincludes three years of parts, three years of labor, three years of onsite support coverage.
Long product name HPE ProLiant BL465c Gen8 server Blade AMD Opteron 6380 2,5 GHz 16 GB DDR3-SDRAM:

ProLiant BL465c Gen8 - AMD Opteron 6380 2.5GHz, 16GB PC3U-10600R-9, Smart Array P220i/512MB FBWC, Blade

Short summary description HPE ProLiant BL465c Gen8 server Blade AMD Opteron 6380 2,5 GHz 16 GB DDR3-SDRAM:

HPE ProLiant BL465c Gen8, 2,5 GHz, 6380, 16 GB, DDR3-SDRAM, Serial ATA, Serial Attached SCSI (SAS), Blade

Long summary description HPE ProLiant BL465c Gen8 server Blade AMD Opteron 6380 2,5 GHz 16 GB DDR3-SDRAM:

HPE ProLiant BL465c Gen8. Processor family: AMD Opteron, Processor frequency: 2,5 GHz, Processor model: 6380. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 8 GB. Hard drive size: 2.5", Hard drive interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Chassis type: Blade

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.